SOT223 Insulated Gate Bipolar Transistors (IGBT)
6 Results
IGBT Discretes -- IKN03N60RC2
from Infineon Technologies AG
from Infineon Technologies AG
600 V, 3 A IGBT Discrete with Reverse Conducting Drive 2-diode in SOT-223 package. RC Drives 2 600 V, 3 A IGBT Discrete in PG- SOT-223 package. The RC-D2 with the monolithically integrated diode offers improvements of the performance, controllability and reliability compared to the RC-DF. Summary of... [See More]
- Package Type: SOT223; PG-SOT223-3
- Switching Speed: 1 to 20
- VCE(on): 600
- tr: 8
Single IGBTs -- SGM2N60UFTF-ND [SGM2N60UFTF from onsemi]
from DigiKey
from DigiKey
IGBT 600V 2.4A 2.1W Surface Mount SOT-223-4 [See More]
- Package Type: SOT223; TO-261-4, TO-261AA
- Packing Method: Tape Reel
- TJ: -55 to 150
IGBTs -- 2408525 [IKN01N60RC2ATMA1 from Infineon Technologies AG]
from RS Components, Ltd.
from RS Components, Ltd.
Infineon IKN01N60RC2ATMA1 [See More]
- Package Type: SOT223; PG-SOT223
IGBTs -- 2408526 [IKN01N60RC2ATMA1 from Infineon Technologies AG]
from RS Components, Ltd.
from RS Components, Ltd.
Infineon IKN01N60RC2ATMA1 [See More]
- Package Type: SOT223; PG-SOT223
IGBTs -- 2408527 [IKN03N60RC2ATMA1 from Infineon Technologies AG]
from RS Components, Ltd.
from RS Components, Ltd.
Infineon IKN03N60RC2ATMA1 [See More]
- Package Type: SOT223; PG-SOT223
IGBTs -- 2408530 [IKN04N60RC2ATMA1 from Infineon Technologies AG]
from RS Components, Ltd.
from RS Components, Ltd.
Infineon IKN04N60RC2ATMA1 [See More]
- Package Type: SOT223; PG-SOT223
- Switching Speed: 20