Automotive Insulated Gate Bipolar Transistors (IGBT)
from Fuji Electric Corp. of America
Fuji Electric ’s Discrete IGBTs are used in applications such as UPS, power conditioning subsystems, communication equipment, servers, and EV chargers. By applying the technology we cultivated in our latest 7th generation IGBT module, the new “XS ” series has been able to... [See More]
- Transistor Grade / Operating Range: Commercial; Industrial; Automotive
- IC(max): 85
- VCES: 600
- Switching Speed: 20
from DigiKey
NGW30T65M3DFQ/SOT429-2/TO247-3 [See More]
- Transistor Grade / Operating Range: Automotive
- Package Type: TO-247; TO-247-3
- TJ: -65 to 175
- Packing Method: Tape Reel
from Infineon Technologies AG
EasyPACK ™ 1B Module with fast TRENCHSTOP ™ IGBT3, Rapid 1 diode and PressFIT / NTC. Summary of Features. Automotive High Speed IGBT H3 and Rapid 1 Diode. Low Switching Losses. Low inductive design. 2.5 kV AC 1min Insulation. High Creepage and Clearance Distances. Integrated NTC... [See More]
- Transistor Grade / Operating Range: Automotive; Welding ; Induction Heating ; Hybrid Electric Vehicles ; eMobility ; CAV ; Battery Management
- VCE(on): 1.5
- VCES: 650
- IC(max): 50
from DigiKey
IGBT [See More]
- Transistor Grade / Operating Range: Automotive
- Package Type: TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
- TJ: -55 to 175
- Packing Method: Tape Reel
from Infineon Technologies AG
EasyPACK ™ 1B Module with fast TRENCHSTOP ™ IGBT3, Rapid 1 diode and PressFIT / NTC. Summary of Features. Automotive High Speed IGBT H3 and Rapid 1 Diode. Low Switching Losses. Low inductive design. 2.5 kV AC 1min Insulation. High Creepage and Clearance Distances. Integrated NTC... [See More]
- Transistor Grade / Operating Range: Industrial; Automotive; Welding ; Induction Heating ; Hybrid Electric Vehicles ; eMobility ; CAV ; Battery Management
- VCE(on): 1.5
- VCES: 650
- IC(max): 75
from DigiKey
IGBT [See More]
- Transistor Grade / Operating Range: Automotive
- Package Type: TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
- TJ: -55 to 175
- Packing Method: Tape Reel
from Infineon Technologies AG
The power module implements the second generation CoolSiC ™ Automotive MOSFET 1200 V, optimized for electric drive train applications, from mid- to high-range automotive power classes to high-range commercial, construction, and agricultural vehicles. Summary of Features. VDSS = 1200 V. IDN =... [See More]
- Transistor Grade / Operating Range: Automotive; eMobility ; Hybrid Electric Vehicles ; Drives ; CAV ; Aircon
- Packing Method: Tube; TUBE
- Package Type: PG-MDIP-11
from DigiKey
IGBT DISCRETE,TO-247AB [See More]
- Transistor Grade / Operating Range: Automotive
- Package Type: TO-247; TO-247-3
- TJ: -40 to 175
- Packing Method: Tube
from Infineon Technologies AG
EasyPACK ™ 2B 750V, 300A half bridge automotive qualified IGBT module. The FF300R08W2P2_B11A is a very compact and flexible product for inverter applications of hybrid and electric vehicles. This 750 V, automotive power module is optimized for inverter applications of hybrid and electric... [See More]
- Transistor Grade / Operating Range: Automotive; Hybrid Electric Vehicles ; eMobility ; Main Inverter ; Motorcycle
- VCE(on): 1
- VCES: 750
- Package Type: AG-EASY2B-3
from DigiKey
IGBT NPT 650V 30A 105W Surface Mount PG-TO263-3-2 [See More]
- Transistor Grade / Operating Range: Automotive
- Package Type: TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
- TJ: -40 to 175
- Packing Method: Tape Reel
from Infineon Technologies AG
HybridPACKTM DSC S1 700 V, 400 A half-bridge TRENCHSTOPTM IGBT3 including matching diodes with enhanced softness is a very compact IGBT molded module targeting hybrid and electric vehicles. Summary of Features. Increased blocking Voltage capability to 700 V. Integrated current sensor. Integrated... [See More]
- Transistor Grade / Operating Range: Automotive; eMobility ; Hybrid Electric Vehicles ; Drives ; CAV ; Aircon
- VCE(on): 1.65
- VCES: 700
- IC(max): 400
from DigiKey
AIGBG15N120S7ATMA1 [See More]
- Transistor Grade / Operating Range: Automotive
- Package Type: TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
- TJ: -40 to 175
- Packing Method: Cut Tape (CT)
from Infineon Technologies AG
The HybridPACKTM DSC S2 is a very compact half-bridge module targeting Hybrid- and Electric Vehicle applications. The module is based on Infineon ’s long-term experience developing IGBT power modules and implements the EDT2 IGBT generation. The innovative and small package is designed for... [See More]
- Transistor Grade / Operating Range: Automotive; Drives ; CAV ; eMobility ; Hybrid Electric Vehicles
- VCE(on): 1.2
- VCES: 750
- IC(max): 900
from DigiKey
IGBT Trench 650V 74A 250W Through Hole PG-TO247-3-41 [See More]
- Transistor Grade / Operating Range: Automotive
- Package Type: TO-247; TO-247-3
- TJ: -40 to 175
- Packing Method: Tube
from Infineon Technologies AG
The power module implements the second generation CoolSiC ™ Automotive MOSFET 750V, optimized for electric drive train applications, from mid- to high-range automotive power classes to high-range commercial, construction, and agricultural vehicles. Summary of Features. New semicond. material -... [See More]
- Transistor Grade / Operating Range: Automotive
- Packing Method: Tray; TRAY
- Package Type: AG-HDSICXT-1
from DigiKey
IGBT TRENCH FS 650V 96A TO263-7 [See More]
- Transistor Grade / Operating Range: Automotive
- Package Type: TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
- TJ: -40 to 175
- Packing Method: Cut Tape (CT)
from Infineon Technologies AG
The power module implements the second generation CoolSiC ™ Automotive MOSFET 1200V, optimized for electric drive train applications, from mid- to high-range automotive power classes to high-range commercial, construction, and agricultural vehicles. Summary of Features. Short-time operation at... [See More]
- Transistor Grade / Operating Range: Automotive
- Packing Method: Tray; TRAY
- Package Type: AG-HDSICXT-1
from DigiKey
IGBT Trench Field Stop 600V 160A 714W Through Hole PG-TO247-3-46 [See More]
- Transistor Grade / Operating Range: Automotive
- Package Type: TO-247; TO-247-3
- TJ: -40 to 175
- Packing Method: Tube
from Infineon Technologies AG
The power module implements the second generation CoolSiC ™ Automotive MOSFET 1200V, optimized for electric drive train applications, from mid- to high-range automotive power classes to high-range commercial, construction, and agricultural vehicles. Summary of Features. New semicond. material... [See More]
- Transistor Grade / Operating Range: Automotive
- Packing Method: Tray; TRAY
- Package Type: AG-HDSICXT-1
from DigiKey
DISCRETE SWITCHES [See More]
- Transistor Grade / Operating Range: Automotive
- Package Type: TO-247; TO-247-3
- TJ: -40 to 175
- Packing Method: Tube
from Infineon Technologies AG
The power module implements the second generation CoolSiC ™ Automotive MOSFET 1200V, optimized for electric drive train applications, from mid- to high-range automotive power classes to high-range commercial, construction, and agricultural vehicles. Summary of Features. Short-time operation at... [See More]
- Transistor Grade / Operating Range: Automotive
- Packing Method: Tray; TRAY
- Package Type: AG-HDSICXT-1
from DigiKey
IGBT Trench Field Stop 650V 80A 250W Through Hole PG-TO247-3 [See More]
- Transistor Grade / Operating Range: Automotive
- Package Type: TO-247; TO-247-3
- TJ: -40 to 175
- Packing Method: Tube
from Infineon Technologies AG
The power module implements Infineon ’s next generation chip technology EDT3 (Si IGBT) 750V, optimized for electric drive train applications, from mid- to high-range automotive power classes. Summary of Features. VCES = 750 V. ICN = 1150 A / ICRM = 2300 A. Blocking voltage 750 V. Low VCE,sat. [See More]
- Transistor Grade / Operating Range: Automotive
- VCE(on): 1.08
- VCES: 750
- Package Type: AG-HDG2XT-7661
from DigiKey
1200 V TRENCHSTOP IGBT 7 TECHNOL [See More]
- Transistor Grade / Operating Range: Automotive
- Package Type: TO-247; TO-247-3
- TJ: -40 to 175
- Packing Method: Tube
from Infineon Technologies AG
HybridPACKTM DSC L 700 V, 200 A six-pack TRENCHSTOPTM IGBT3 including matching diodes with enhanced softness is a very compact IGBT molded module targeting hybrid and electric vehicles. Summary of Features. Increased blocking voltage capability to 700 V. Integrated current sensor. Low inductive... [See More]
- Transistor Grade / Operating Range: Automotive; eMobility ; Hybrid Electric Vehicles ; Drives ; CAV ; Aircon
- VCE(on): 1.45
- VCES: 700
- IC(max): 200
from DigiKey
AIKYX120N75CP2ALSA1 [See More]
- Transistor Grade / Operating Range: Automotive
- Package Type: TO-247; TO-247-4
- TJ: -40 to 175
- Packing Method: Tube
from Infineon Technologies AG
HybridPACK ™ 1 is an automotive qualified power module designed for Hybrid Electric Vehicle (HEV) applications. Summary of Features. Complete 3-phase Six-Pack with NTC in one compact module. 650V Trench-Field-Stop IGBT3 with matching emitter controlled 650V Emitter Controlled 3 diode. Extended... [See More]
- Transistor Grade / Operating Range: Automotive; Hybrid Electric Vehicles ; eMobility ; Drives ; CAV ; Aircon
- VCE(on): 1.45
- VCES: 650
- IC(max): 400
from DigiKey
1200 V TRENCHSTOP IGBT 7 TECHNOL [See More]
- Transistor Grade / Operating Range: Automotive
- Package Type: TO-247; TO-247-4
- TJ: -40 to 175
- Packing Method: Tube
from Infineon Technologies AG
The power module implements Infineon ’s next generation IGBT chip technology 1200V, optimized for electric drive train applications, from mid- to high-range automotive power classes. Summary of Features. VCES = 1200V, ICN = 520A. Low VCE,sat & switching losses. Low Qg and Crss. Low... [See More]
- Transistor Grade / Operating Range: Automotive
- VCE(on): 1.48
- VCES: 1200
- Package Type: AG-HDG2XT-7611
from DigiKey
IGBT FIELD STOP 650V 68A TO-263 [See More]
- Transistor Grade / Operating Range: Automotive
- Package Type: TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
- TJ: -55 to 175
- Packing Method: Bulk
from Infineon Technologies AG
The HybridPACK ™ DC6i is a very compact six-pack module (750V/650A) optimized for hybrid and electrical vehicles. This power module complements the benchmark EDT2 IGBT generation with Direct Cooled Base Plate with Ribbon Bonds, NTC temperature sensor and PressFIT contact technology for up to... [See More]
- Transistor Grade / Operating Range: Automotive
- VCE(on): 1.1
- VCES: 750
- IC(max): 650
from DigiKey
FS4 70A HIGH SPEED CO-PACK WITH [See More]
- Transistor Grade / Operating Range: Automotive
- Package Type: TO-263; TO-263-7, D2PAK (6 Leads + Tab)
- TJ: -55 to 175
- Packing Method: Cut Tape (CT)
from Infineon Technologies AG
The HybridPACK ™ Drive module with EDT2 IGBT and Diode is an automotive qualified power module designed for Hybrid- and Electric Vehicle applications. The product FS660R08A6P2FB comes with a flat baseplate. Summary of Features. Blocking voltage 750V. Low VCEsat. Low Switching Losses. Low Qg... [See More]
- Transistor Grade / Operating Range: Automotive; CAV ; eMobility ; Hybrid Electric Vehicles ; Drives
- VCE(on): 1.1
- VCES: 750
- IC(max): 1320
from DigiKey
FS7 1200V 40A NSCR IGBT BPAK [See More]
- Transistor Grade / Operating Range: Automotive
- Package Type: TO-263; TO-263-8, D2PAK (7 Leads + Tab), Variant
- TJ: -55 to 175
- Packing Method: Cut Tape (CT)
from Infineon Technologies AG
The HybridPACK ™ Drive module with EDT2 IGBT and Diode is an automotive qualified power module designed for Hybrid- and Electric Vehicle applications. The product FS770R08A6P2LB comes with a flat baseplate. Summary of Features. Blocking voltage 750V. Low VCEsat. Low Switching Losses. Low Qg... [See More]
- Transistor Grade / Operating Range: Automotive; CAV ; eMobility ; Hybrid Electric Vehicles ; Drives
- VCE(on): 1.1
- VCES: 750
- IC(max): 1320
from DigiKey
IGBT FS 1200V 50A TO-247-4L [See More]
- Transistor Grade / Operating Range: Automotive
- Package Type: TO-247; TO-247-4
- TJ: -55 to 175
- Packing Method: Tube
from Infineon Technologies AG
EasyPACK ™ 2B Modules with TRENCHSTOP ™ IGBT3, Emitter Controlled 3 diode and PressFIT / NTC. Summary of Features. Increased blocking voltage capability to 650V. Low Switching Losses. Low VCEsat. Trench IGBT 3. Al2O3 Substrate with Low Thermal Restistance. High Power Density. Integrated... [See More]
- Transistor Grade / Operating Range: Automotive; Hybrid Electric Vehicles ; eMobility ; Drives ; CAV ; Aircon
- VCE(on): 1.45
- VCES: 650
- IC(max): 75
from DigiKey
IGBT FIELD STOP 1200V 50A TO-247 [See More]
- Transistor Grade / Operating Range: Automotive
- Package Type: TO-247; TO-247-3
- TJ: -55 to 175
- Packing Method: Tube
from Infineon Technologies AG
The HybridPACK ™ Drive module with EDT2 IGBT and Diode is an automotive qualified power module designed for Hybrid- and Electric Vehicle applications. The product FS770R08A6P2B comes with a baseplate with bonded cooling structure. Summary of Features. Blocking voltage 750V. Low VCEsat. Low... [See More]
- Transistor Grade / Operating Range: Automotive; CAV ; eMobility ; Hybrid Electric Vehicles ; Drives
- VCE(on): 1.1
- VCES: 750
- IC(max): 1540
from DigiKey
IGBT Trench Field Stop 650V 120A 660W Through Hole TO-247-3 [See More]
- Transistor Grade / Operating Range: Automotive
- Package Type: TO-247; TO-247-3
- TJ: -55 to 175
- Packing Method: Tube
from Infineon Technologies AG
The HybridPACK ™ Drive module with EDT2 IGBT and Diode is an automotive qualified power module designed for Hybrid- and Electric Vehicle applications. The product FS770R08A6P2LB comes with a baseplate with bonded cooling structure. Summary of Features. Blocking voltage 750V. Low VCEsat. Low... [See More]
- Transistor Grade / Operating Range: Automotive; CAV ; eMobility ; Hybrid Electric Vehicles ; Drives
- VCE(on): 1.1
- VCES: 750
- IC(max): 1540
from DigiKey
IGBT 360V 44A 187W Surface Mount D ²PAK (TO-263) [See More]
- Transistor Grade / Operating Range: Automotive
- Package Type: TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
- TJ: -40 to 175
- Packing Method: Tape Reel
from Infineon Technologies AG
The HybridPACK ™ Drive module with EDT2 IGBT and Diode is an automotive qualified power module designed for Hybrid- and Electric Vehicle applications. The direct cooled baseplate with PinFin structure in the FS820R08A6P2 product best utilizes the implemented chipset and shows superior thermal... [See More]
- Transistor Grade / Operating Range: Automotive; CAV ; eMobility ; Hybrid Electric Vehicles ; Drives
- VCE(on): 1.1
- VCES: 750
- IC(max): 1640
from DigiKey
IGBT 400V 23.6A DPAK [See More]
- Transistor Grade / Operating Range: Automotive
- Package Type: TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
- TJ: -55 to 175
- Packing Method: Bulk
from Infineon Technologies AG
HybridPACK ™ Drive module with EDT2 IGBT and Diode is an automotive qualified power module designed for Hybrid- and Electric Vehicle applications. Find appropriate Automotive EiceDRIVER ™. Summary of Features. Blocking Voltage 750V. Low VCEsat. Low Switching Losses. Low QG and Cres. Low... [See More]
- Transistor Grade / Operating Range: Automotive; CAV ; eMobility ; Hybrid Electric Vehicles ; Drives
- VCE(on): 1.1
- VCES: 750
- IC(max): 820
from DigiKey
IGBT 400V 41A TO-252 [See More]
- Transistor Grade / Operating Range: Automotive
- Package Type: TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
- TJ: -55 to 175
- Packing Method: Bulk
from Infineon Technologies AG
The HybridPACK ™ Drive module with EDT2 IGBT and Diode is an automotive qualified power module designed for Hybrid- and Electric Vehicle applications. The product FS950R08A6P2B comes with a PinFin baseplate and performance ceramic. Summary of Features. Blocking voltage 750V. Low VCEsat. Low... [See More]
- Transistor Grade / Operating Range: Automotive; Drives ; CAV ; eMobility ; Hybrid Electric Vehicles
- VCE(on): 1.1
- VCES: 750
- IC(max): 1900
from DigiKey
IGBT 250V 41A TO-252AA [See More]
- Transistor Grade / Operating Range: Automotive
- Package Type: TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
- TJ: -55 to 175
- Packing Method: Cut Tape (CT)
from Infineon Technologies AG
The HybridPACK ™ Drive module with EDT2 IGBT and Diode is an automotive qualified power module designed for Hybrid- and Electric Vehicle applications. The product FS950R08A6P2LB comes with a PinFin baseplate and performance ceramic. Summary of Features. Blocking voltage 750V. Low VCEsat. Low... [See More]
- Transistor Grade / Operating Range: Automotive; Drives ; CAV ; eMobility ; Hybrid Electric Vehicles
- VCE(on): 1.1
- VCES: 750
- IC(max): 1900
from Infineon Technologies AG
Our latest EDT3 devices offer voltage classes of 750 V and 1200 V, delivering unprecedented output current for main inverter applications in low-cost and high-performance vehicles. With the ability to design and manufacture custom power modules tailored to specific application requirements, our Si... [See More]
- Transistor Grade / Operating Range: Automotive
- Packing Method: HORIZONTAL FRAME SHIPPER