SOT26 RF Transistors
from Win Source Electronics
Win Source Part Number: 1380343-ZXT13P40DE6QTA. Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors. Package: Tape & Reel. Temperature Range - Operating: -55 °C ~ 150 °C (TJ). Fake Threat In the Open Market: 37 pct. REACH Status: REACH... [See More]
- Package Type: SOT3; SOT26
- TJ: -55 to 150
- Polarity: PNP
- Power Gain: 300
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 803017-DMN5L06DMKQ-7. Packaging: Reel. Mounting Style: SMD. FET Type: 2 N-Channel (Dual). FET Feature: Standard. Drain to Source Voltage (Vdss): 50V. Power - Max: 400mW. Supplier Device Package: SOT-26. Temperature Range - Operating: -65... [See More]
- Package Type: SOT3; SOT23; SOT26
- Packing Method: Tape Reel; Reel
- Polarity: N-Channel
- TJ: -65 to 150
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 800814-DMMT2907A-7. Packaging: Reel. Mounting Style: SMD. Power - Max: 900mW. Transistor Type: 2 PNP (Dual). Frequency - Transition: 307MHz. Supplier Device Package: SOT-26. Temperature Range - Operating: -55 °C ~ 150 °C. [See More]
- Package Type: SOT3; SOT23; SOT26
- Packing Method: Tape Reel; Reel
- Polarity: PNP
- TJ: -55 to 150
from Win Source Electronics
Manufacturer: Advanced Power Electronics Corp. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 1045357-AP2530GY-HF-3TR. Mounting: SMD (SMT). Drain to Source Voltage (Vdss): 30 V. Number of Pins: 6. Categories: Transistors - FETs, MOSFETs - RF. Case /... [See More]
- Package Type: SOT3; SOT26; SOT-26
- Output Power: ? to 1.14
- TJ: -55
from Acme Chip Technology Co., Limited
SS MID-PERF TRANSISTOR SOT26 T &R [See More]
- Package Type: SOT26; SOT-26
- Packing Method: Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
from ODG (Origin Data Global)
BLF278 - VHF PUSH-PULL POWER VDM [See More]
- Package Type: SOT26; SOT-262A1
- Power Gain: 18
- Transistor Type: MOSFET RF
from Shenzhen Shengyu Electronics Technology Limited
TRANS NPN/PNP 40V/60V 0.6A SOT26 [See More]
- Package Type: SOT26; SOT-26
- Packing Method: Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
from Acme Chip Technology Co., Limited
RF MOSFET 50V CDFM4 [See More]
- Package Type: SOT26; SOT-262A1
- Packing Method: Tray
from ODG (Origin Data Global)
BLF278C - DUAL PUSH-PULL N-CHANN [See More]
- Package Type: SOT26; SOT-262A1
- Polarity: N-Channel; 2 N-Channel (Dual) Common Source
- Transistor Type: MOSFET RF; MOSFET
- Transistor Technology / Material: MOSFET
from Shenzhen Shengyu Electronics Technology Limited
TRANS 2NPN 120V 0.05A SOT26 [See More]
- Package Type: SOT26; SOT-26
- Packing Method: Tape Reel; Tape & Reel (TR)
from Acme Chip Technology Co., Limited
RF MOSFET 28V CDFM4 [See More]
- Package Type: SOT26; SOT-268A
- Packing Method: Tray
from Shenzhen Shengyu Electronics Technology Limited
RF MOSFET 28V CDFM4 [See More]
- Package Type: SOT26; SOT-262A1
- Packing Method: Tray