Military RF Transistors
from Semicoa
SEMICOA offers the largest selection of small signal, small signal RF and power transistors for demanding military, space and high reliability industrial applications. All devices are hermetically sealed in metal cans or ceramic packages. All of SEMICOA's transistors are also available in die form... [See More]
- Transistor Grade / Operating Range: Military
- Package Type: TO-72 UB
- Polarity: NPN
- TJ: -65 to 200
from Northrop Grumman Corporation
WPTB32A0912Ax 960-1215 MHz Bipolar RF Transistor. The WPTB32A0912Ax application-specific transistor uses the 3217 L-Band die which was developed for pulsed radar systems. Optimal internal matching delivers high performance for applications such as the MIDS and JTIDS communication systems. Low... [See More]
- Transistor Grade / Operating Range: Military
- Transistor Technology / Material: SiC
- Transistor Type: Bipolar RF
- TJ: 200
from Wolfspeed
Wolfspeed ’s CGHV38375F is a packaged, 400 W HPA matched to 50 ohms at both input and output ports. The CGHV38375F operates from 2.75 – 3.75 GHz providing coverage over the entire S-band radar band. This high-power amplifier provides >10 dB of large signal gain and 40% power-added... [See More]
- Transistor Grade / Operating Range: Commercial; Industrial; Military
- Power Gain: 10
- Transistor Technology / Material: 2.75 - 3.75, 400W GaN on SiC HPA
- Output Power: 400