Complementary RF Transistors

3 Results
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays -- 1079528-MMDT2227A_R1_00001 [MMDT2227A_R1_00001 from PANJIT SemiConductor]
from Win Source Electronics

Win Source Part Number: 1079528-MMDT2227A_R1_00001. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Arrays. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 225mW, 200mW. Voltage - Collector Emitter Breakdown (Max): 40V, 60V. Current -... [See More]

  • Polarity: NPN; PNP; Complementary
  • Package Type: SOT3
  • Transistor Type: Bipolar RF
  • TJ: -55 to 150
FMB2227A [FMB2227A from onsemi]
from Rochester Electronics

NPN & PNP Complementary Dual Transistor [See More]

  • Polarity: NPN; PNP; Complementary
  • Packing Method: Tape Reel; Tape & Reel
  • Package Type: SOT23; TSOT-23-6
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays -- 1115671-BC847BPN_R1_00001 [BC847BPN_R1_00001 from PANJIT SemiConductor]
from Win Source Electronics

Win Source Part Number: 1115671-BC847BPN_R1_00001. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Arrays. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 200mW. Voltage - Collector Emitter Breakdown (Max): 45V. Current - Collector... [See More]

  • Polarity: NPN; PNP; Complementary
  • Package Type: SOT3
  • Transistor Type: Bipolar RF
  • TJ: -55 to 150