Beam Switching / Galvo Mirror Laser Optics, Heads, and Beam Delivery Components
from CRYSTECH, Inc.
KDP Pockels Cell: Based on KDP crystal (isomorphic to KDP with deuterium substitution enhancing electro-optical properties). It has high electro-optical coefficients, wide transparent band (0.2 - 2.1 μm), high damage threshold and good crystal uniformity for large-aperture and... [See More]
- Type: Laser Optics or Beam Delivery Components; Galvanometer or Switching Mirror; Polarizer; Q-Switching
- Applications / Processes: Welding; Micromachining; Drilling; Cutting; Soldering / Brazing; Marking
- Laser Type: Pulsed
from CRYSTECH, Inc.
The Pockels Cell Drive controls the Pockels Cell by applying a high voltage for rapid switching. Precise working pulse width and frequency can be set through the signal generator. It has two control modes, namely the conventional mode and the analog voltage mode. The amplitude of the output voltage... [See More]
- Type: Laser Optics or Beam Delivery Components; Galvanometer or Switching Mirror
- Laser Type: Pulsed
from CRYSTECH, Inc.
RTP Q-Switch: Based on RTP crystal (isomorphous to KTP), it features large electro-optical coefficient, high damage threshold, wide transparent range (0.35 - 3.5 μm), non-deliquescence, low loss, and suits high repetition frequency. No gray tracks under intense laser. Two crystals are 90°... [See More]
- Type: Laser Optics or Beam Delivery Components; Galvanometer or Switching Mirror; Polarizer; Q-Switching
- Applications / Processes: Welding; Micromachining; Drilling; Cutting; Soldering / Brazing; Marking
- Laser Type: Pulsed