Scan Lens Laser Optics, Heads, and Beam Delivery Components

7 Results
Beam Expanders
from CASTECH, Inc.

Product description:Beam expander is an optical component built to enlarge the diameter of collimated input beam and reduce beam divergence. It is primarily applied in laser scanning, laser processing, interferometry and remote sensing. A typical Galilean type beam expander consists of one negative... [See More]

  • Type: Laser Optics or Beam Delivery Components; Expander; F-Theta or Scan Lens
  • Diameter: 42 to 48
3-Axis Scan Head -- 3XB
from Nutfield Technology

Nutfield Technolog y ’s 3XB Series 3-axis Scan Heads use a dynamic focusing system to produce a flat field rather than a f-theta lens. They are often used to create a large scan field with a relatively small spot. Various field and spot size combinations can be selected simply by turning a... [See More]

  • Type: Laser Optics or Beam Delivery Components; Laser head or focusing module; F-Theta or Scan Lens
  • Laser Type: CO2; NdYAG
  • Aperture: 10 to 45
  • Automation / Control: PC_Control
3-Axis Scan Head -- Contour
from Nutfield Technology

Nutfield Technology ’s Contour 3-Axis Scan Head is a compact scanning solution designed to offer 3-axis capability at cost comparable to 2-axis systems. The Contour includes a high bandwidth Z axis mechanism for marking on highly contoured surfaces. The fully packaged design allows for easy... [See More]

  • Type: Laser Optics or Beam Delivery Components; Laser head or focusing module; F-Theta or Scan Lens
  • Laser Type: NdYAG
  • Aperture: 20
  • Automation / Control: PC_Control
CO2 Laser Coder Kit
from Nutfield Technology

Nutfield Technology ’s Laser Coder Kit gets you up and running quickly, providing an extensive feature set at minimal cost. Designed around the DPI 20W CO2 (Model N20-black), this laser coder kit offers standard 10 mm aperture, shutter, and red pointer, in a highly integrated compact head. [See More]

  • Type: Laser Optics or Beam Delivery Components; Laser head or focusing module; Expander; F-Theta or Scan Lens
  • Laser Type: CO2
  • Focal Length: 100 to 150
  • Automation / Control: PC_Control
Digital XY Scan Head -- D-20
from Nutfield Technology

Nutfield Technology ’s D-20 is a fully digital, encoder-based XY-axis scan head that is ideal for applications requiring the ultimate in accuracy and stability. High resolution encoders provide accuracy and insensitivity to environmental factors for a wide range of applications. Nutfield... [See More]

  • Type: Laser Optics or Beam Delivery Components; Laser head or focusing module; F-Theta or Scan Lens
  • Automation / Control: PC_Control
  • Aperture: 20
  • Applications / Processes: Welding; Micromachining; Drilling
Fiber Laser Scan Kit
from Nutfield Technology

A Nutfield Tech nology ’s Fiber Laser Scan Kit can turn your laser into a laser scanning system in less than half a day! When integrated with certain fiber lasers, our Fiber Laser Scan Kit streamlines the integration process, and provides support and service benefits of a single point of... [See More]

  • Type: Laser Optics or Beam Delivery Components; Laser head or focusing module; F-Theta or Scan Lens
  • Laser Type: Fiber Laser
  • Aperture: 10 to 20
  • Automation / Control: PC_Control
Packaged 2-Axis Scan Head -- XLR8-10
from Nutfield Technology

Nutfield Technology ’s XLR8-10 Packaged 2-Axis Scan Head provides XY deflection capability for all laser applications. Heads consist of two QS-7 OPD galvanometers, two mirrors, two servo-amplifiers, and communication electronics. The synchronized actions of two turning mirrors direct the laser... [See More]

  • Type: Laser Optics or Beam Delivery Components; Laser head or focusing module; Galvanometer; F-Theta or Scan Lens
  • Automation / Control: PC_Control
  • Aperture: 10
  • Applications / Processes: Welding; Micromachining; Cutting; Marking