Laser Cutting Laser Optics, Heads, and Beam Delivery Components
from CRYSTECH, Inc.
KDP Pockels Cell: Based on KDP crystal (isomorphic to KDP with deuterium substitution enhancing electro-optical properties). It has high electro-optical coefficients, wide transparent band (0.2 - 2.1 μm), high damage threshold and good crystal uniformity for large-aperture and... [See More]
- Applications / Processes: Welding; Micromachining; Drilling; Cutting; Soldering / Brazing; Marking
- Laser Type: Pulsed
- Type: Laser Optics or Beam Delivery Components; Galvanometer or Switching Mirror; Polarizer; Q-Switching
from CASTECH, Inc.
Product description:BBO Pockels cell is a laser device based on electro-optic effect. When a voltage is applied to the electro-optic crystal,the refractive index of the crystal will change and the phase difference caused by the birefringence of the polarized light transmitted along the optical axis... [See More]
- Applications / Processes: Cutting
- Aperture: 3 to 12
- Type: Laser Optics or Beam Delivery Components; FiberDelivery
from CRYSTECH, Inc.
RTP Q-Switch: Based on RTP crystal (isomorphous to KTP), it features large electro-optical coefficient, high damage threshold, wide transparent range (0.35 - 3.5 μm), non-deliquescence, low loss, and suits high repetition frequency. No gray tracks under intense laser. Two crystals are 90°... [See More]
- Applications / Processes: Welding; Micromachining; Drilling; Cutting; Soldering / Brazing; Marking
- Laser Type: Pulsed
- Type: Laser Optics or Beam Delivery Components; Galvanometer or Switching Mirror; Polarizer; Q-Switching
from CASTECH, Inc.
Product description:The KD*P Pockels cell is a laser modulation component based on the electro-optic effect of the DKDP crystal.The products can be divided into transverse electro-optical effect series and longitudinal electro-optical effect series.The products of the transverse electro-optical... [See More]
- Applications / Processes: Cutting
- Aperture: 3 to 10
- Type: Laser Optics or Beam Delivery Components; FiberDelivery
- Laser Type: Pulsed
from Nutfield Technology
Nutfield Technolog y ’s 3XB Series 3-axis Scan Heads use a dynamic focusing system to produce a flat field rather than a f-theta lens. They are often used to create a large scan field with a relatively small spot. Various field and spot size combinations can be selected simply by turning a... [See More]
- Applications / Processes: Micromachining; Cutting; Marking
- Aperture: 10 to 45
- Type: Laser Optics or Beam Delivery Components; Laser head or focusing module; F-Theta or Scan Lens
- Laser Type: CO2; NdYAG
from Universal Laser Systems, Inc.
Our exclusive line of patented CO2 Free-Space Gas Slab Lasers is designed specifically for the needs of laser cutting, engraving, graphic imaging and marking applications. Our lasers produce an excellent quality beam with even power distribution and good near and far field characteristics. We design... [See More]
- Applications / Processes: Cutting; Marking
- Laser Type: CO2
- Type: Laser Optics or Beam Delivery Components
- Power Rating: 10
from Precitec, Inc.
The HP1.5 ″ cutting head is applied universally in modern sheet metal production in flatbed and pipe cutting systems with CO2 lasers. The proved cartridge change system makes switching pre-adjustable cartridges fast and easy and makes cutting alternating work piece gauge and types of material... [See More]
- Applications / Processes: Cutting
- Type: Laser Optics or Beam Delivery Components
from MECCO
FARO ® ’s Xtreme 2-Axis Scan Heads provide XY deflection capability for all laser applications. Heads consist of two galvanometers, two mirrors, two servo amplifiers, and communication electronics. The synchronized actions of two turning mirrors direct the laser beam to specific locations... [See More]
- Applications / Processes: Micromachining; Cutting; Marking
- Type: Laser Optics or Beam Delivery Components; Laser head or focusing module
from Nutfield Technology
Nutfield Technology ’s Contour 3-Axis Scan Head is a compact scanning solution designed to offer 3-axis capability at cost comparable to 2-axis systems. The Contour includes a high bandwidth Z axis mechanism for marking on highly contoured surfaces. The fully packaged design allows for easy... [See More]
- Applications / Processes: Micromachining; Cutting; Marking
- Aperture: 20
- Type: Laser Optics or Beam Delivery Components; Laser head or focusing module; F-Theta or Scan Lens
- Laser Type: NdYAG
from Universal Laser Systems, Inc.
Our exclusive line of patented CO2 Free-Space Gas Slab Lasers is designed specifically for the needs of laser cutting, engraving, graphic imaging and marking applications. Our lasers produce an excellent quality beam with even power distribution and good near and far field characteristics. We design... [See More]
- Applications / Processes: Cutting; Marking
- Laser Type: CO2
- Type: Laser Optics or Beam Delivery Components
- Power Rating: 25
from Precitec, Inc.
Finest contours - smooth cutting surfaces - no further processing necessary. Precitec's fine cutting system with integrated camera monitoring is used for high-precision applications. The outstanding beam quality of the beam source and the high imaging quality of the optical components are a... [See More]
- Applications / Processes: Cutting
- Type: Laser Optics or Beam Delivery Components; Laser head or focusing module
from MECCO
The FARO Digi-Cube is a high precision, high scan rate, 10mm aperture digital servo controlled scan head that cost less than comparable lower performance analog models. Fully compatible with industry standard mounting interface, it is a high value alternative to lower performance products offered by... [See More]
- Applications / Processes: Micromachining; Cutting; Marking
- Type: Laser Optics or Beam Delivery Components; Laser head or focusing module
from Nutfield Technology
Nutfield Technology ’s XLR8-10 Packaged 2-Axis Scan Head provides XY deflection capability for all laser applications. Heads consist of two QS-7 OPD galvanometers, two mirrors, two servo-amplifiers, and communication electronics. The synchronized actions of two turning mirrors direct the laser... [See More]
- Applications / Processes: Welding; Micromachining; Cutting; Marking
- Aperture: 10
- Type: Laser Optics or Beam Delivery Components; Laser head or focusing module; Galvanometer; F-Theta or Scan Lens
- Automation / Control: PC_Control
from Universal Laser Systems, Inc.
Our exclusive line of patented CO2 Free-Space Gas Slab Lasers is designed specifically for the needs of laser cutting, engraving, graphic imaging and marking applications. Our lasers produce an excellent quality beam with even power distribution and good near and far field characteristics. We design... [See More]
- Applications / Processes: Cutting; Marking
- Laser Type: CO2
- Type: Laser Optics or Beam Delivery Components
- Power Rating: 30
from Precitec, Inc.
Features: integrated, non-contact, patented distance sensors. faster changing of focal lengths thanks to exchangeable cartridges. error signals if collision or cable breakage occurs or if measuring area tolerances are exceeded. magnetic protection if collision occurs (optional). water cooling system... [See More]
- Applications / Processes: Cutting
- Type: Laser Optics or Beam Delivery Components; Laser head or focusing module
from MECCO
FARO ® ‘s 3D-Contour is a scanning solution offering 3-axis capabilities in a compact package for small to medium field sizes. The integrated design features FARO ’s advanced galvanometer technology providing superior bandwidth, accuracy, and flexibility, and incorporates a high... [See More]
- Applications / Processes: 3DMachining; Micromachining; Cutting; Marking
- Type: Laser Optics or Beam Delivery Components; Laser head or focusing module
from Nutfield Technology
Nutfield Technology ’s XLR8-7 Packaged 2-Axis Scan Head provides XY deflection capability for all laser applications. Heads consist of tw o QS-7 OPD galvanometers, two mirrors, two servo-amplifiers, and communication electronics. The synchronized actions of two turning mirrors direct the laser... [See More]
- Applications / Processes: Welding; Micromachining; Cutting; Marking
- Aperture: 7
- Type: Laser Optics or Beam Delivery Components; Laser head or focusing module; Galvanometer; F-Theta or Scan Lens
- Automation / Control: PC_Control
from Universal Laser Systems, Inc.
Our exclusive line of patented CO2 Free-Space Gas Slab Lasers is designed specifically for the needs of laser cutting, engraving, graphic imaging and marking applications. Our lasers produce an excellent quality beam with even power distribution and good near and far field characteristics. We design... [See More]
- Applications / Processes: Cutting; Marking
- Laser Type: CO2
- Type: Laser Optics or Beam Delivery Components
- Power Rating: 40
from Precitec, Inc.
The DS 1.5" Cutting Head is designed for bevel cutting and for 3D applications in modern sheet metal processing with CO2 lasers. It can be used for the burr-free processing of corners, initial cuts, cut sections and radial edges, or for creating bevels in various angled positions. No reworking is... [See More]
- Applications / Processes: Cutting
- Type: Laser Optics or Beam Delivery Components
from MECCO
FARO ® ’s 3D-Ultralight Scan Head is a 3-axis solution that delivers better field-size/spot-size ratios than those provided by standard f-theta scanning lenses. Offering different field and spot size combinations, the 3D-Ultralight ’s dynamic lens translator continuously adjusts the... [See More]
- Applications / Processes: 3DMachining; Micromachining; Cutting; Marking
- Type: Laser Optics or Beam Delivery Components; Laser head or focusing module
from Nutfield Technology
Nutfield Technology ’s Xtreme-10 Packaged 2-Axis Scan Head provides superior high speed performance for demanding laser applications. Available with a recommended 10 mm aperture for various wavelengths, the Xtreme-10 integrates the XY2-100 digital interface with PC-based hardware and software... [See More]
- Applications / Processes: Welding; Micromachining; Cutting; Marking
- Aperture: 10
- Type: Laser Optics or Beam Delivery Components; Laser head or focusing module; Galvanometer; F-Theta or Scan Lens
- Automation / Control: PC_Control
from Universal Laser Systems, Inc.
Our exclusive line of patented CO2 Free-Space Gas Slab Lasers is designed specifically for the needs of laser cutting, engraving, graphic imaging and marking applications. Our lasers produce an excellent quality beam with even power distribution and good near and far field characteristics. We design... [See More]
- Applications / Processes: Cutting; Marking
- Laser Type: CO2
- Type: Laser Optics or Beam Delivery Components
- Power Rating: 50
from Precitec, Inc.
All-purpose cutting head with cartridge replacement system. The HP1.5" and HP2" Cutting Heads are used for modern sheet metal processing in flatbed and pipe-cutting systems. The time-tested cartridge replacement system enables the fast and simple replacement of the preadjustable cartridges and the... [See More]
- Applications / Processes: Cutting
- Type: Laser Optics or Beam Delivery Components; Laser head or focusing module
from MECCO
FARO ® ’s 3D-XB Scan Head is designed to deliver large field sizes (from 150mm to 2,000mm), without the use of f-theta lenses, XY tables, or gantries. This 3-axis technology provides better field-size/spot-size ratios than those of standard f-theta scanning lenses. With the 3D-XB Scan... [See More]
- Applications / Processes: 3DMachining; Micromachining; Cutting; Marking
- Type: Laser Optics or Beam Delivery Components; Laser head or focusing module