Lens Focusing Optics Laser Optics, Heads, and Beam Delivery Components
from WDI Wise Device Inc.
This is the only commercially available microscope guaranteeing transmission of more then 80% for all four YAG laser harmonics: 266, 355, 532, and 1064nm - without compromising the review channel fidelity. The MIC4 microscope is instrumental in laser repair of TFT arrays over the wavelength ranging... [See More]
- Type: Laser Optics or Beam Delivery Components; Laser head or focusing module; Lens Focusing Head or Module; Guidance Module or Robotic Arm for Flying Optics (optional feature); Linear Lens Changer
- Applications / Processes: Micromachining
- Laser Type: NdYAG (optional feature)
from MECCO
SMARTmark Systems - our configurable laser equipment focused on delivering "Simplified Marking And Real-time Traceability" - are most often chosen by customers because of the product's capabilities and quality, as well as the quality of the mark it produces. Providing an industrial solution for... [See More]
- Type: Laser Optics or Beam Delivery Components; Laser head or focusing module; Lens Focusing Head or Module
- Focal Length: 97 to 494
- Diameter: 100 to 420
- Laser Type: Fiber Laser
from MECCO
The CO2 Laser's marking and engraving capabilities include marking date codes, serial numbers, and other product identification on wood, glass, rubber, plastics, cardboard, and product packaging. For product identification and traceability, the MECCOmark CO2 Laser offers the most cost-effective... [See More]
- Type: Laser Optics or Beam Delivery Components; Laser head or focusing module; Lens Focusing Head or Module
- Focal Length: 81 to 454
- Diameter: 100 to 450
- Laser Type: CO2