Nd:YAG / Solid State Laser Optics, Heads, and Beam Delivery Components
from CRYSTECH, Inc.
Holmium laser (2100nm) is a type of laser. It uses yttrium-aluminum-garnet (YAG) as the activating medium and is produced by a pulsed solid-state laser device made of a laser crystal (Cr:Tm:Ho:YAG) doped with sensitizing ion chromium (Cr), energy-transferring ion thulium (Tm), and activating ion... [See More]
- Laser Type: NdYAG
- Diameter: 4
- Type: Laser Optics or Beam Delivery Components
from Cambridge Technology, Inc.
General Scanning Solutions brings you features never before available in a scan head family. Named Lightning Digital Scan Heads, its performance was defined as “Best in Class ” by our customers. It also offers you incredible design flexibility with modular design architecture and... [See More]
- Laser Type: CO2; NdYAG
- Aperture: 10
- Type: Laser Optics or Beam Delivery Components (optional feature); Laser head or focusing module
from Nutfield Technology
Nutfield Technolog y ’s 3XB Series 3-axis Scan Heads use a dynamic focusing system to produce a flat field rather than a f-theta lens. They are often used to create a large scan field with a relatively small spot. Various field and spot size combinations can be selected simply by turning a... [See More]
- Laser Type: CO2; NdYAG
- Aperture: 10 to 45
- Type: Laser Optics or Beam Delivery Components; Laser head or focusing module; F-Theta or Scan Lens
- Automation / Control: PC_Control
from AMADA Weld Tech
LW300AH ’s high-brightness design achieves significant increases in laser welding speed, and deeper penetration in laser weldable aluminum alloys: deep penetration, crack-free welds are possible using this innovative industrial laser design with weld speeds up to 3 times faster than... [See More]
- Laser Type: NdYAG; Pulsed
- Focal Length: 0.6000
- Type: Laser Optics or Beam Delivery Components; FiberDelivery; PointingDiode
- Applications / Processes: Welding
from Cambridge Technology, Inc.
Cambridge Technology's Modular 3-axis scanning systems provide OEM customers with a flexible, compact and cost effective solution for custom integration needs, for Applications that require: Ultimate Flexibility. Custom Enclosures. Compact Solution. 3-Axis Modular Scanning Systems are available in 3... [See More]
- Laser Type: NdYAG
- Aperture: 20
- Type: Laser Optics or Beam Delivery Components; Galvanometer
from Nutfield Technology
Nutfield Technology ’s Contour 3-Axis Scan Head is a compact scanning solution designed to offer 3-axis capability at cost comparable to 2-axis systems. The Contour includes a high bandwidth Z axis mechanism for marking on highly contoured surfaces. The fully packaged design allows for easy... [See More]
- Laser Type: NdYAG
- Aperture: 20
- Type: Laser Optics or Beam Delivery Components; Laser head or focusing module; F-Theta or Scan Lens
- Automation / Control: PC_Control
from AMADA Weld Tech
The LW300A – 600A industrial laser welders are specifically designed for high speed seam laser welding applications. They feature high peak power and pulse stability to meet virtually any production laser welding application requirement. The lasers can be configured with up to four time or... [See More]
- Laser Type: NdYAG; Pulsed
- Applications / Processes: Welding
- Type: Laser Optics or Beam Delivery Components; PointingDiode
from Cambridge Technology, Inc.
Cambridge Technology's Modular 3-axis scanning systems provide OEM customers with a flexible, compact and cost effective solution for custom integration needs, for Applications that require: Ultimate Flexibility. Custom Enclosures. Compact Solution. 3-Axis Modular Scanning Systems are available in 3... [See More]
- Laser Type: NdYAG
- Aperture: 50
- Type: Laser Optics or Beam Delivery Components; Galvanometer