Windows / PC Control Laser Optics, Heads, and Beam Delivery Components
from Nutfield Technology
Nutfield Technolog y ’s 3XB Series 3-axis Scan Heads use a dynamic focusing system to produce a flat field rather than a f-theta lens. They are often used to create a large scan field with a relatively small spot. Various field and spot size combinations can be selected simply by turning a... [See More]
- Automation / Control: PC_Control
- Aperture: 10 to 45
- Type: Laser Optics or Beam Delivery Components; Laser head or focusing module; F-Theta or Scan Lens
- Laser Type: CO2; NdYAG
from Nutfield Technology
Nutfield Technology ’s Contour 3-Axis Scan Head is a compact scanning solution designed to offer 3-axis capability at cost comparable to 2-axis systems. The Contour includes a high bandwidth Z axis mechanism for marking on highly contoured surfaces. The fully packaged design allows for easy... [See More]
- Automation / Control: PC_Control
- Aperture: 20
- Type: Laser Optics or Beam Delivery Components; Laser head or focusing module; F-Theta or Scan Lens
- Laser Type: NdYAG
from Nutfield Technology
Nutfield Technology ’s Laser Coder Kit gets you up and running quickly, providing an extensive feature set at minimal cost. Designed around the DPI 20W CO2 (Model N20-black), this laser coder kit offers standard 10 mm aperture, shutter, and red pointer, in a highly integrated compact head. [See More]
- Automation / Control: PC_Control
- Focal Length: 100 to 150
- Type: Laser Optics or Beam Delivery Components; Laser head or focusing module; Expander; F-Theta or Scan Lens
- Laser Type: CO2
from Nutfield Technology
Nutfield Technology ’s D-20 is a fully digital, encoder-based XY-axis scan head that is ideal for applications requiring the ultimate in accuracy and stability. High resolution encoders provide accuracy and insensitivity to environmental factors for a wide range of applications. Nutfield... [See More]
- Automation / Control: PC_Control
- Aperture: 20
- Type: Laser Optics or Beam Delivery Components; Laser head or focusing module; F-Theta or Scan Lens
- Applications / Processes: Welding; Micromachining; Drilling
from Nutfield Technology
A Nutfield Tech nology ’s Fiber Laser Scan Kit can turn your laser into a laser scanning system in less than half a day! When integrated with certain fiber lasers, our Fiber Laser Scan Kit streamlines the integration process, and provides support and service benefits of a single point of... [See More]
- Automation / Control: PC_Control
- Aperture: 10 to 20
- Type: Laser Optics or Beam Delivery Components; Laser head or focusing module; F-Theta or Scan Lens
- Laser Type: Fiber Laser
from Nutfield Technology
Nutfield Technology ’s QS-12 Open Frame 2-Axis Scan Head includes two galvanometers with mirrors mounted in optimized XY configuration, two servo amplifiers (require mounting to heat sink, not provided), and galvo-to-servo cable sets. Open frame heads are compact and provide flexibility for... [See More]
- Automation / Control: PC_Control
- Aperture: 10 to 20
- Type: Laser Optics or Beam Delivery Components; Laser head or focusing module; Galvanometer
- Applications / Processes: Marking
from Nutfield Technology
Nutfield Technology ’s QS-30 Open Frame 2-Axis Scan Head is comprised of two galvanometers with mirrors mounted in optimized XY configuration, two servo amplifiers (require mounting to heat sink, not provided), and galvo-to-servo cable sets. Open frame heads are used for fast and accurate beam... [See More]
- Automation / Control: PC_Control
- Aperture: 20 to 50
- Type: Laser Optics or Beam Delivery Components; Laser head or focusing module; Galvanometer
- Applications / Processes: Marking
from Nutfield Technology
Nutfield Technology ’s XLR8-10 Packaged 2-Axis Scan Head provides XY deflection capability for all laser applications. Heads consist of two QS-7 OPD galvanometers, two mirrors, two servo-amplifiers, and communication electronics. The synchronized actions of two turning mirrors direct the laser... [See More]
- Automation / Control: PC_Control
- Aperture: 10
- Type: Laser Optics or Beam Delivery Components; Laser head or focusing module; Galvanometer; F-Theta or Scan Lens
- Applications / Processes: Welding; Micromachining; Cutting; Marking
from Nutfield Technology
Nutfield Technology ’s XLR8-7 Packaged 2-Axis Scan Head provides XY deflection capability for all laser applications. Heads consist of tw o QS-7 OPD galvanometers, two mirrors, two servo-amplifiers, and communication electronics. The synchronized actions of two turning mirrors direct the laser... [See More]
- Automation / Control: PC_Control
- Aperture: 7
- Type: Laser Optics or Beam Delivery Components; Laser head or focusing module; Galvanometer; F-Theta or Scan Lens
- Applications / Processes: Welding; Micromachining; Cutting; Marking
from Nutfield Technology
Nutfield Technology ’s Xtreme-10 Packaged 2-Axis Scan Head provides superior high speed performance for demanding laser applications. Available with a recommended 10 mm aperture for various wavelengths, the Xtreme-10 integrates the XY2-100 digital interface with PC-based hardware and software... [See More]
- Automation / Control: PC_Control
- Aperture: 10
- Type: Laser Optics or Beam Delivery Components; Laser head or focusing module; Galvanometer; F-Theta or Scan Lens
- Applications / Processes: Welding; Micromachining; Cutting; Marking
from Nutfield Technology
Nutfield Technology ’s Xtreme Series Packaged 2-Axis Scan Heads provide superior high speed performance for demanding laser applications. Featuring the QS-12 OPD galvanometer scanner with Nutfield ’s Optical Position Detector, the Xtreme Series Packaged Scan Heads are a perfect building... [See More]
- Automation / Control: PC_Control
- Aperture: 15
- Type: Laser Optics or Beam Delivery Components; Laser head or focusing module; Galvanometer; F-Theta or Scan Lens
- Applications / Processes: Welding; Micromachining; Cutting; Marking
from Nutfield Technology
Nutfield Technology ’s Xtreme-20 Packaged 2-Axis Scan Head provides superior high speed performance for demanding laser applications. Featuring the QS-12 OPD galvanometer scanner with Nutfield ’s Optical Position Detector, the Xtreme Series Packaged Scan Heads are a perfect building... [See More]
- Automation / Control: PC_Control
- Aperture: 20
- Type: Laser Optics or Beam Delivery Components; Laser head or focusing module; Galvanometer; F-Theta or Scan Lens
- Applications / Processes: Welding; Micromachining; Cutting; Marking
from Nutfield Technology
Nutfield Technology ’s OEM Laser Kit will get your Universal CO2 galvo-based marking system up and running in minutes! To operate this XY2/100 galvo kit, Nutfield Tech offers a USB or Ethernet Control 1U platform. Nutfield Tech ’s Pipeline Scan Controller will synchronize and command the... [See More]
- Automation / Control: PC_Control
- Aperture: 15
- Type: Laser Optics or Beam Delivery Components; Laser head or focusing module; Expander; F-Theta or Scan Lens
- Laser Type: CO2