Laser Drilling / Perforating Laser Optics, Heads, and Beam Delivery Components
2 Results
KD*P Pockels Cell
from CRYSTECH, Inc.
from CRYSTECH, Inc.
KDP Pockels Cell: Based on KDP crystal (isomorphic to KDP with deuterium substitution enhancing electro-optical properties). It has high electro-optical coefficients, wide transparent band (0.2 - 2.1 μm), high damage threshold and good crystal uniformity for large-aperture and... [See More]
- Applications / Processes: Welding; Micromachining; Drilling; Cutting; Soldering / Brazing; Marking
- Laser Type: Pulsed
- Type: Laser Optics or Beam Delivery Components; Galvanometer or Switching Mirror; Polarizer; Q-Switching
Digital XY Scan Head -- D-20
from Nutfield Technology
from Nutfield Technology
Nutfield Technology ’s D-20 is a fully digital, encoder-based XY-axis scan head that is ideal for applications requiring the ultimate in accuracy and stability. High resolution encoders provide accuracy and insensitivity to environmental factors for a wide range of applications. Nutfield... [See More]
- Applications / Processes: Welding; Micromachining; Drilling
- Aperture: 20
- Type: Laser Optics or Beam Delivery Components; Laser head or focusing module; F-Theta or Scan Lens
- Automation / Control: PC_Control