Micromachining / Trimming Laser Optics, Heads, and Beam Delivery Components
from CRYSTECH, Inc.
KDP Pockels Cell: Based on KDP crystal (isomorphic to KDP with deuterium substitution enhancing electro-optical properties). It has high electro-optical coefficients, wide transparent band (0.2 - 2.1 μm), high damage threshold and good crystal uniformity for large-aperture and... [See More]
- Applications / Processes: Welding; Micromachining; Drilling; Cutting; Soldering / Brazing; Marking
- Laser Type: Pulsed
- Type: Laser Optics or Beam Delivery Components; Galvanometer or Switching Mirror; Polarizer; Q-Switching
from CASTECH, Inc.
Product description:Acousto-optic deflectors (AODF) can provide precise spatial control of an optical beam by frequency tuning of RF driver.The response time within a hundred nanoseconds. It is designed based on the deflection of light when it travels through an diffraction grating created by... [See More]
- Applications / Processes: Micromachining
- Type: Laser Optics or Beam Delivery Components
from CRYSTECH, Inc.
RTP Q-Switch: Based on RTP crystal (isomorphous to KTP), it features large electro-optical coefficient, high damage threshold, wide transparent range (0.35 - 3.5 μm), non-deliquescence, low loss, and suits high repetition frequency. No gray tracks under intense laser. Two crystals are 90°... [See More]
- Applications / Processes: Welding; Micromachining; Drilling; Cutting; Soldering / Brazing; Marking
- Laser Type: Pulsed
- Type: Laser Optics or Beam Delivery Components; Galvanometer or Switching Mirror; Polarizer; Q-Switching
from CASTECH, Inc.
Product description:Two-Dimensional Acousto-optic deflectors (2D-AODF) can extend the scanning range to two dimensions through a pair of orthogonal acousto-optic deflectors and implements light spot random leaping scan. It is widely used in multiphoton excitation scanning measurement and imaging,... [See More]
- Applications / Processes: Micromachining
- Type: Laser Optics or Beam Delivery Components
from MECCO
FARO ® ’s Xtreme 2-Axis Scan Heads provide XY deflection capability for all laser applications. Heads consist of two galvanometers, two mirrors, two servo amplifiers, and communication electronics. The synchronized actions of two turning mirrors direct the laser beam to specific locations... [See More]
- Applications / Processes: Micromachining; Cutting; Marking
- Type: Laser Optics or Beam Delivery Components; Laser head or focusing module
from WDI Wise Device Inc.
This is the only commercially available microscope guaranteeing transmission of more then 80% for all four YAG laser harmonics: 266, 355, 532, and 1064nm - without compromising the review channel fidelity. The MIC4 microscope is instrumental in laser repair of TFT arrays over the wavelength ranging... [See More]
- Applications / Processes: Micromachining
- Laser Type: NdYAG (optional feature)
- Type: Laser Optics or Beam Delivery Components; Laser head or focusing module; Lens Focusing Head or Module; Guidance Module or Robotic Arm for Flying Optics (optional feature); Linear Lens Changer
from Nutfield Technology
Nutfield Technolog y ’s 3XB Series 3-axis Scan Heads use a dynamic focusing system to produce a flat field rather than a f-theta lens. They are often used to create a large scan field with a relatively small spot. Various field and spot size combinations can be selected simply by turning a... [See More]
- Applications / Processes: Micromachining; Cutting; Marking
- Aperture: 10 to 45
- Type: Laser Optics or Beam Delivery Components; Laser head or focusing module; F-Theta or Scan Lens
- Laser Type: CO2; NdYAG
from MECCO
The FARO Digi-Cube is a high precision, high scan rate, 10mm aperture digital servo controlled scan head that cost less than comparable lower performance analog models. Fully compatible with industry standard mounting interface, it is a high value alternative to lower performance products offered by... [See More]
- Applications / Processes: Micromachining; Cutting; Marking
- Type: Laser Optics or Beam Delivery Components; Laser head or focusing module
from Nutfield Technology
Nutfield Technology ’s Contour 3-Axis Scan Head is a compact scanning solution designed to offer 3-axis capability at cost comparable to 2-axis systems. The Contour includes a high bandwidth Z axis mechanism for marking on highly contoured surfaces. The fully packaged design allows for easy... [See More]
- Applications / Processes: Micromachining; Cutting; Marking
- Aperture: 20
- Type: Laser Optics or Beam Delivery Components; Laser head or focusing module; F-Theta or Scan Lens
- Laser Type: NdYAG
from MECCO
FARO ® ‘s 3D-Contour is a scanning solution offering 3-axis capabilities in a compact package for small to medium field sizes. The integrated design features FARO ’s advanced galvanometer technology providing superior bandwidth, accuracy, and flexibility, and incorporates a high... [See More]
- Applications / Processes: 3DMachining; Micromachining; Cutting; Marking
- Type: Laser Optics or Beam Delivery Components; Laser head or focusing module
from Nutfield Technology
Nutfield Technology ’s Laser Coder Kit gets you up and running quickly, providing an extensive feature set at minimal cost. Designed around the DPI 20W CO2 (Model N20-black), this laser coder kit offers standard 10 mm aperture, shutter, and red pointer, in a highly integrated compact head. [See More]
- Applications / Processes: Welding; Micromachining; Marking
- Focal Length: 100 to 150
- Type: Laser Optics or Beam Delivery Components; Laser head or focusing module; Expander; F-Theta or Scan Lens
- Laser Type: CO2
from MECCO
FARO ® ’s 3D-Ultralight Scan Head is a 3-axis solution that delivers better field-size/spot-size ratios than those provided by standard f-theta scanning lenses. Offering different field and spot size combinations, the 3D-Ultralight ’s dynamic lens translator continuously adjusts the... [See More]
- Applications / Processes: 3DMachining; Micromachining; Cutting; Marking
- Type: Laser Optics or Beam Delivery Components; Laser head or focusing module
from Nutfield Technology
Nutfield Technology ’s D-20 is a fully digital, encoder-based XY-axis scan head that is ideal for applications requiring the ultimate in accuracy and stability. High resolution encoders provide accuracy and insensitivity to environmental factors for a wide range of applications. Nutfield... [See More]
- Applications / Processes: Welding; Micromachining; Drilling
- Aperture: 20
- Type: Laser Optics or Beam Delivery Components; Laser head or focusing module; F-Theta or Scan Lens
- Automation / Control: PC_Control