Fiber Laser Laser Optics, Heads, and Beam Delivery Components

3 Results
Fiber Collimators
from CASTECH, Inc.

Product description:The fiber collimator is an important component of laser devices such as isolators and circulators. It is formed by precisely aligned the optical fiber and the focusing lens. It can not only collimate the beam output from the optical fiber but also couple the collimated beam into... [See More]

  • Laser Type: Fiber Laser
  • Power Rating: 20 to 100
  • Type: Laser Optics or Beam Delivery Components; Collimator
Fiber Laser Scan Kit
from Nutfield Technology

A Nutfield Tech nology ’s Fiber Laser Scan Kit can turn your laser into a laser scanning system in less than half a day! When integrated with certain fiber lasers, our Fiber Laser Scan Kit streamlines the integration process, and provides support and service benefits of a single point of... [See More]

  • Laser Type: Fiber Laser
  • Aperture: 10 to 20
  • Type: Laser Optics or Beam Delivery Components; Laser head or focusing module; F-Theta or Scan Lens
  • Automation / Control: PC_Control
Fiber Laser Marking Machine -- Smartmark
from MECCO

SMARTmark Systems - our configurable laser equipment focused on delivering "Simplified Marking And Real-time Traceability" - are most often chosen by customers because of the product's capabilities and quality, as well as the quality of the mark it produces. Providing an industrial solution for... [See More]

  • Laser Type: Fiber Laser
  • Diameter: 100 to 420
  • Type: Laser Optics or Beam Delivery Components; Laser head or focusing module; Lens Focusing Head or Module
  • Focal Length: 97 to 494