Laser Soldering / Brazing Laser Optics, Heads, and Beam Delivery Components

2 Results
KD*P Pockels Cell
from CRYSTECH, Inc.

KDP Pockels Cell: Based on KDP crystal (isomorphic to KDP with deuterium substitution enhancing electro-optical properties). It has high electro-optical coefficients, wide transparent band (0.2 - 2.1 μm), high damage threshold and good crystal uniformity for large-aperture and... [See More]

  • Applications / Processes: Welding; Micromachining; Drilling; Cutting; Soldering / Brazing; Marking
  • Laser Type: Pulsed
  • Type: Laser Optics or Beam Delivery Components; Galvanometer or Switching Mirror; Polarizer; Q-Switching
RTP Q-Switch
from CRYSTECH, Inc.

RTP Q-Switch: Based on RTP crystal (isomorphous to KTP), it features large electro-optical coefficient, high damage threshold, wide transparent range (0.35 - 3.5 μm), non-deliquescence, low loss, and suits high repetition frequency. No gray tracks under intense laser. Two crystals are 90°... [See More]

  • Applications / Processes: Welding; Micromachining; Drilling; Cutting; Soldering / Brazing; Marking
  • Laser Type: Pulsed
  • Type: Laser Optics or Beam Delivery Components; Galvanometer or Switching Mirror; Polarizer; Q-Switching