3D Laser Processing Laser Optics, Heads, and Beam Delivery Components
from MECCO
FARO ® ‘s 3D-Contour is a scanning solution offering 3-axis capabilities in a compact package for small to medium field sizes. The integrated design features FARO ’s advanced galvanometer technology providing superior bandwidth, accuracy, and flexibility, and incorporates a high... [See More]
- Applications / Processes: 3DMachining; Micromachining; Cutting; Marking
- Type: Laser Optics or Beam Delivery Components; Laser head or focusing module
from MECCO
FARO ® ’s 3D-Ultralight Scan Head is a 3-axis solution that delivers better field-size/spot-size ratios than those provided by standard f-theta scanning lenses. Offering different field and spot size combinations, the 3D-Ultralight ’s dynamic lens translator continuously adjusts the... [See More]
- Applications / Processes: 3DMachining; Micromachining; Cutting; Marking
- Type: Laser Optics or Beam Delivery Components; Laser head or focusing module
from MECCO
FARO ® ’s 3D-XB Scan Head is designed to deliver large field sizes (from 150mm to 2,000mm), without the use of f-theta lenses, XY tables, or gantries. This 3-axis technology provides better field-size/spot-size ratios than those of standard f-theta scanning lenses. With the 3D-XB Scan... [See More]
- Applications / Processes: 3DMachining; Micromachining; Cutting; Marking
- Type: Laser Optics or Beam Delivery Components; Laser head or focusing module