UL Approved Hot Melt Adhesives
2 Results
TECHNOMELT PA 5375
from Henkel Corporation - Electronics
from Henkel Corporation - Electronics
Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation,... [See More]
- Features: High Dielectric; Thermally Conductive; UL Rating
- Type / Form: Pellets; Encapsulant, Potting Compound
- Cure / Technology: Thermoplastic / Hot Melt; Single Component
- Substrate Compatibility: Plastic
Hot Melt Adhesives -- TECHNOMELT PA 6211
from Henkel Corporation - Industrial
from Henkel Corporation - Industrial
Polyamide hot melt adhesive that exhibits excellent low temperature flexibility. It is suitable for bonding plastics, metal, flexible vinyl and ABS. TECHNOMELT ® PA 6211 is a clear, amber polyamide hot melt adhesive that exhibits excellent low temperature flexibility. It is suitable for bonding... [See More]
- Features: UL Rating
- Cure / Technology: Thermoplastic / Hot Melt; Single Component
- Chemical System: Polyamide
- Substrate Compatibility: Metal; Plastic