Laminating / Composites Hot Melt Adhesives
2 Results
Bostik Thermogrip® H1477 Hot Melt Adhesive Yellow 35 lb Case -- H1477-BBL [H1477-BBL from Bostik, Inc.]
from Ellsworth Adhesives
from Ellsworth Adhesives
Bostik Thermogrip ® H1477 Yellow is a one component, low viscosity hot melt adhesive designed for laminating polythylene film to nonwoven surgical drape materials. 35 lb Case. [See More]
- Industry: Laminaes
- Cure / Technology: Thermoplastic / Hot Melt; Single Component
Polystyrene Spray Adhesive -- PS13
from Westech Aerosol Corporation
from Westech Aerosol Corporation
WT-PSC and PS (canister and cans) are formulated to be a high strength, high temperature industrial adhesives for use with expanded polystyrene foam based materials. Industries for which this adhesive is suitable include furniture, marine, RV, upholstery, construction and many others. Prior to use,... [See More]
- Industry: Automotive; Laminaes; Marine; Construction; OEM or Industrial
- Composition: Unfilled
- Chemical System: Elastomeric
- Cure / Technology: Air Setting / Film Drying; Thermoplastic / Hot Melt; Contact or Pressure Sensitive Adhesives; Single Component