Paper / Paperboard Hot Melt Adhesives
from Ellsworth Adhesives
AdTech 620 High Performance Hot Melt Adhesive Tan is an economical formula designed for carton closing. It is a high output low viscosity adhesive with excellent wetting and rapid set under compression. It is specifically formulated for bonding paper and cardboard. 0.5 in x 10 in Sticks, 5lb Case. [See More]
- Substrate Compatibility: Paper or Paperboard; Porous Surfaces; Wood
- Tensile (Break): 620
- Cure / Technology: Thermoplastic / Hot Melt; Single Component
from Ellsworth Adhesives
Elemelt HMS711 Amber is a fast-setting packaging adhesive used for bonding plain and some coated, corrugated packaging and paper products. Features a short open time, excellent hot tack, and good delivery rate. 0.5 in x 10 in Stick, 25 lb Case. [See More]
- Substrate Compatibility: Paper or Paperboard
- Cure / Technology: Thermoplastic / Hot Melt; Single Component
- Chemical System: Gum
from Ellsworth Adhesives
Elemelt HMS748 Amber is a polyamide hot melt adhesive used for bonding most plastics and woods at high temperatures, or for bonding paper, fabric, and ribbons at low temperatures. Features a low viscosity and high softening point. Resistant to oils, transmission fluids, brake fluids, and fuels. 0.5... [See More]
- Substrate Compatibility: Paper or Paperboard; Plastic; Textiles or Fabrics; Wood
- Cure / Technology: Thermoplastic / Hot Melt; Single Component
- Chemical System: Gum
from Ellsworth Adhesives
Elemelt SEALPAK HMS940 Amber is a high output hot melt adhesive designed for use on most board and paper substrates. It has a low viscosity to improve glue gun output, prevent stringing, and ensure bonds have minimal gaps between surfaces. Ideal for small, delicate assemblies or production lines... [See More]
- Substrate Compatibility: Paper or Paperboard
- Cure / Technology: Thermoplastic / Hot Melt; Single Component
- Chemical System: Gum
from ND Industries, Inc.
Vibra-Tite is one of the world ’s market leaders in anaerobics, cyanoacrylates, epoxies and ultraviolet technologies. Vibra-Tite is quickly becoming one of the most highly respected names in the adhesive industry. And, as a result of ND ’s low overhead expenses and in-house capabilities,... [See More]
- Substrate Compatibility: Metal; Paper or Paperboard; Plastic
- Cure / Technology: Air Setting / Film Drying; Thermoplastic / Hot Melt; Single Component
- Chemical System: Polyurethane
- Type / Form: Liquid
from Techsil Limited
Techsil ® PS-6675 is a pressure sensitive adhesive which has excellent adhesion to a wide range of substrates and excellent tack over a wide range of temperatures. Its medium viscosity allows excellent spray properties and clean coating characteristics. PS 6775 is suitable for use as a... [See More]
- Substrate Compatibility: Paper or Paperboard; Dissimilar Substrates
- Cure / Technology: Thermoplastic / Hot Melt; Contact or Pressure Sensitive Adhesives
- Chemical System: Gum
- Type / Form: Pellets
from Total Plastics, Inc.
Light Amber. Low melt, 100% solids thermoplastic adhesive. Bulk adhesive in pellet form; 1 pallet minimum order (1,100 lb.). Has improved “hot tack ” when dispensed at low melt temperature. Can bond breadboard, corrugated and displays. Available Sizes. 5/8 " x 8 " [See More]
- Substrate Compatibility: Paper or Paperboard
- Type / Form: Pellets
- Cure / Technology: Thermoplastic / Hot Melt
from Cattie Adhesive Solutions
Hot Melts & Water-Based Adhesives for BOOKBINDING & GRAPHIC ARTS. Cattie Adhesive Solutions offers a Complete line of high quality Hot Melts, Low Temperature Hot Melts and Water-Based Adhesives for BOOKBINDING & GRAPHIC ARTS applications. For more info, Please call one of our Adhesive... [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Paper or Paperboard; Plastic; Rubber or Elastomer; Textiles or Fabrics; Wood
- Cure / Technology: Thermoplastic / Hot Melt
- Composition: Unfilled
- Type / Form: Pellets
from Total Plastics, Inc.
Clear. Bonds wood, P.O.P. displays, corrugated, furniture, upholstery, novelties and other lightweight materials. 5/8 " x 8 ". Long bonding range when dispensed at low melt temperature. Available Sizes. 5/8 " x 8 " [See More]
- Substrate Compatibility: Paper or Paperboard; Textiles or Fabrics; Wood
- Cure / Technology: Thermoplastic / Hot Melt
from Cattie Adhesive Solutions
Pressure Sensitive Hot Melts (PSA) are unique because they do not solidify to form a solid material, they remain permanently tacky and have the ability to wet-out substrates on contact. Bonds are formed by bringing the PSA adhesive in contact with the substrate and applying pressure. When inadequate... [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Paper or Paperboard; Plastic; Rubber or Elastomer; Textiles or Fabrics; Wood
- Cure / Technology: Thermoplastic / Hot Melt; Contact or Pressure Sensitive Adhesives
- Chemical System: Acrylic
- Features: Solvent Based; Water Based