Composites Hot Melt Adhesives

4 Results
Bostik Thermogrip 6305 Hot Melt Adhesive Straw 0.5 in x 15 in Stick, 25 lb Case -- HM6305-F15 [30852090 from Bostik, Inc.]
from Ellsworth Adhesives

Bostik Thermogrip 6305 Hot Melt Adhesive is a fast setting, versatile glue stick that is used for packaging with low, medium, or high temperature applications. It is cost effective and heat resistant. 0.5 in x 15 in Sticks. [See More]

  • Substrate Compatibility: Composites; Wood
  • Cure / Technology: Thermoplastic / Hot Melt; Single Component
Elemelt HMS600-5-10A Hot Melt Adhesive Glue Sticks Amber 0.5 in x 10 in Stick, 25 lb Case -- ELEMELT HMS600-5-10A
from Ellsworth Adhesives

Elemelt HMS600-5-10A Amber is a high performance, medium setting, EVA based hot melt adhesive that is used for bonding wood. 1/2 in x 10 in Stick. [See More]

  • Substrate Compatibility: Composites; Wood
  • Cure / Technology: Thermoplastic / Hot Melt; Single Component
  • Chemical System: Gum
  • Tensile (Break): 321
Polyurethane Hot Melt -- KH102
from Chemence Inc.

Krylex KH102 is a one component reactive polyurethane hot melt. It is solid at room temperature. After being applied warm the product will cool to allow immediate handling. Upon further exposure to ambient humidity Krylex KH102 will achieve high strength bonds and excellent environmental resistance. [See More]

  • Substrate Compatibility: Composites; Metal; Plastic
  • Cure / Technology: Thermoplastic / Hot Melt; Single Component
  • Chemical System: Polyurethane
  • Type / Form: Pellets
Polystyrene Spray Adhesive -- PS13
from Westech Aerosol Corporation

WT-PSC and PS (canister and cans) are formulated to be a high strength, high temperature industrial adhesives for use with expanded polystyrene foam based materials. Industries for which this adhesive is suitable include furniture, marine, RV, upholstery, construction and many others. Prior to use,... [See More]

  • Substrate Compatibility: Composites; Plastic; Porous Surfaces; Textiles or Fabrics; Wood; Dissimilar Substrates
  • Composition: Unfilled
  • Chemical System: Elastomeric
  • Cure / Technology: Air Setting / Film Drying; Thermoplastic / Hot Melt; Contact or Pressure Sensitive Adhesives; Single Component