Automotive Hot Melt Adhesives
from Ellsworth Adhesives
Bostik H2038 Clear is a hot melt pressure sensitive adhesive used for bonding carpet to interior automotive surfaces where high temperature shear strength is required. 35 lb Case. [See More]
- Industry: Automotive
- Cure / Technology: Thermoplastic / Hot Melt; Single Component
from Ellsworth Adhesives
Bostik Thermogrip 6363 Hot Melt Adhesive is a medium setting, general purpose glue stick that is used for assemblies and automotive applications. 0.5 in x 15 in Sticks, 25 lb Case. [See More]
- Industry: Automotive
- Cure / Technology: Thermoplastic / Hot Melt; Single Component
from Ellsworth Adhesives
Bostik Thermogrip ® H9446 Light Yellow is a hot melt adhesive with high shear, short open time and extreme heat resistance. Allows for quick bonds in a variety of product assembly and automotive applications. 30 lb Case. [See More]
- Industry: Automotive
- Cure / Technology: Thermoplastic / Hot Melt; Single Component
from Westech Aerosol Corporation
WT-PSC and PS (canister and cans) are formulated to be a high strength, high temperature industrial adhesives for use with expanded polystyrene foam based materials. Industries for which this adhesive is suitable include furniture, marine, RV, upholstery, construction and many others. Prior to use,... [See More]
- Industry: Automotive; Laminaes; Marine; Construction; OEM or Industrial
- Composition: Unfilled
- Chemical System: Elastomeric
- Cure / Technology: Air Setting / Film Drying; Thermoplastic / Hot Melt; Contact or Pressure Sensitive Adhesives; Single Component