Metal Hot Melt Adhesives

15 Results
3M 3747 TC Hot Melt Adhesive Tan 0.625 in x 2 in Stick, 11 lb Case -- 3747 TC [7000121336 from 3M]
from Ellsworth Adhesives

3M 3747 TC Hot Melt Tan, formerly known as Jet-Melt, is a 100% solids, general purpose thermoplastic adhesive designed for bonding dissimilar substrates such as fabric to metal or wood to plastic. 0.625 in x 2 in Stick. [See More]

  • Substrate Compatibility: Metal; Plastic; Wood
  • Cure / Technology: Thermoplastic / Hot Melt; Single Component
3M 3779 B Hot Melt Adhesive Pellets Amber 22 lb Case -- 3779 B [7100022869 from 3M]
from Ellsworth Adhesives

3M 3779 B Hot Melt Amber, formerly known as Jet-Melt, is a heat applied, 100% solids thermoplastic adhesive with high strength bonding, excellent environmental stability, high heat resistance, and a fast set time. 22 lb Case. [See More]

  • Substrate Compatibility: Metal; Plastic; Wood
  • Cure / Technology: Thermoplastic / Hot Melt; Single Component
3M 3797 PG Hot Melt Adhesive Off-White 1 in x 3 in Stick, 110 lb Case -- 3797 PG [7000121350 from 3M]
from Ellsworth Adhesives

3M 3797 PG Hot Melt Off-White, formerly known as Jet-Melt, is a heat applied, 100% solids thermoplastic adhesive with good high temperature resistance, a low viscosity for fast flow rates, and a fast set. Ideal for electrical potting applications. 1 in x 3 in Stick. [See More]

  • Substrate Compatibility: Metal; Plastic; Wood
  • Cure / Technology: Thermoplastic / Hot Melt; Single Component
3M 3797 TC Hot Melt Adhesive Off-White 0.625 in x 2 in Stick, 11 lb Case -- 3797 TC [7000000892 from 3M]
from Ellsworth Adhesives

3M 3797 TC Hot Melt Off-White, formerly known as Jet-Melt, is a heat applied, 100% solids thermoplastic adhesive with good high temperature resistance, a low viscosity for fast flow rates, and a fast set. Ideal for electrical potting applications. 0.625 in x 2 in Stick. [See More]

  • Substrate Compatibility: Metal; Plastic; Wood
  • Cure / Technology: Thermoplastic / Hot Melt; Single Component
Bostik HM4229 Hot Melt Adhesive Light Amber 1100 lb Skid -- HM4229-P42P [30855328 from Bostik, Inc.]
from Ellsworth Adhesives

Bostik HM4229 Hot Melt Adhesive Light Amber is a thermoplastic dimer-acid polyamide in pellet form. It offers low application viscosity, good high and low temperature performance and easy application. 1100 lb Skid. [See More]

  • Substrate Compatibility: Metal; Plastic; Wood
  • Tensile (Break): 790
  • Cure / Technology: Thermoplastic / Hot Melt; Single Component
  • Elongation: 350.0
Bostik Thermogrip® 6239 Hot Melt Adhesive Amber 0.5 in x 10 in Stick, 25 lb Case -- HM6239-F10 [30852088 from Bostik, Inc.]
from Ellsworth Adhesives

Bostik Thermogrip ® 6239 Amber is a one component, polyamide hot melt adhesive with low viscosity, long open time, high temperature resistance, and resistance to plasticizer migration. It is ideal for bonding a variety of substrates including metal, wood, and most plastics including PVC. 0.5 in... [See More]

  • Substrate Compatibility: Metal; Plastic; Wood
  • Cure / Technology: Thermoplastic / Hot Melt; Single Component
Elemelt HMS735 Hot Melt Adhesive Glue Sticks Amber 0.5 in x 10 in Stick, 25 lb Case -- ELEMELT HMS735-5-10A
from Ellsworth Adhesives

Elemelt HMS735 Amber is a high strength hot melt adhesive used for bonding metals, plastics, and non-porous substrates. Features good resistance to show at both low and ambient temperatures, as well as good delivery rates and a long open time. Bonds well to leather, wood, ceramic, and other... [See More]

  • Substrate Compatibility: Metal; Plastic; Porous Surfaces
  • Cure / Technology: Thermoplastic / Hot Melt; Single Component
  • Chemical System: Gum
Elemelt HMS925 Hot Melt Adhesive Glue Sticks Clear 0.5 in x 10 in Stick, 25 lb Case -- ELEMELT HMS925-5-10C
from Ellsworth Adhesives

Elemelt HMS925 Clear is a high performance acrylic hot melt adhesive used to create flexible bonds on hard-to-bond substrates such as concrete, metal, wood, vinyl, glass, and ceramic. 0.5 in x 10 in Stick, 25 lb Case. [See More]

  • Substrate Compatibility: Ceramic, Glass; Metal; Wood
  • Cure / Technology: Thermoplastic / Hot Melt; Single Component
  • Chemical System: Gum
Hot Melts -- Vibra-Tite®
from ND Industries, Inc.

Vibra-Tite is one of the world ’s market leaders in anaerobics, cyanoacrylates, epoxies and ultraviolet technologies. Vibra-Tite is quickly becoming one of the most highly respected names in the adhesive industry. And, as a result of ND ’s low overhead expenses and in-house capabilities,... [See More]

  • Substrate Compatibility: Metal; Paper or Paperboard; Plastic
  • Cure / Technology: Air Setting / Film Drying; Thermoplastic / Hot Melt; Single Component
  • Chemical System: Polyurethane
  • Type / Form: Liquid
Polyurethane Hot Melt -- KH102
from Chemence Inc.

Krylex KH102 is a one component reactive polyurethane hot melt. It is solid at room temperature. After being applied warm the product will cool to allow immediate handling. Upon further exposure to ambient humidity Krylex KH102 will achieve high strength bonds and excellent environmental resistance. [See More]

  • Substrate Compatibility: Composites; Metal; Plastic
  • Cure / Technology: Thermoplastic / Hot Melt; Single Component
  • Chemical System: Polyurethane
  • Type / Form: Pellets
Hot Melt Adhesives -- TECHNOMELT PA 6211
from Henkel Corporation - Industrial

Polyamide hot melt adhesive that exhibits excellent low temperature flexibility. It is suitable for bonding plastics, metal, flexible vinyl and ABS. TECHNOMELT ® PA 6211 is a clear, amber polyamide hot melt adhesive that exhibits excellent low temperature flexibility. It is suitable for bonding... [See More]

  • Substrate Compatibility: Metal; Plastic
  • Cure / Technology: Thermoplastic / Hot Melt; Single Component
  • Chemical System: Polyamide
  • Features: UL Rating
Two Component Polyurethane Adhesives -- DM-6596
from Shenzhen DeepMaterial Technologies Co., Ltd

It is a fast curing reactive hot melt adhesive and sealant. It is a 100% solid, one-component material with a secondary moisture curing system. The material can be heated and solidified immediately, allowing processing without the need for thermal curing. It has good adhesion to common engineering... [See More]

  • Substrate Compatibility: Ceramic, Glass; Metal; Plastic
  • Use Temperature: -40 to 176
  • Cure / Technology: Thermoplastic / Hot Melt; Single Component; Reactive or Moisture Cured
Bookbinding and Graphic Arts Hot Melt -- W251
from Cattie Adhesive Solutions

Hot Melts & Water-Based Adhesives for BOOKBINDING & GRAPHIC ARTS. Cattie Adhesive Solutions offers a Complete line of high quality Hot Melts, Low Temperature Hot Melts and Water-Based Adhesives for BOOKBINDING & GRAPHIC ARTS applications. For more info, Please call one of our Adhesive... [See More]

  • Substrate Compatibility: Ceramic, Glass; Metal; Paper or Paperboard; Plastic; Rubber or Elastomer; Textiles or Fabrics; Wood
  • Cure / Technology: Thermoplastic / Hot Melt
  • Composition: Unfilled
  • Type / Form: Pellets
UV Thermally Curing Adhesive + heat accelerator -- DM-6424
from Shenzhen DeepMaterial Technologies Co., Ltd

Typical applications include bonding ferrite and electroplating materials in places where quick fixation is required, such as motors, speaker hardware, and jewelry, as well as the place where the product is completely cured outside the bonding line. [See More]

  • Substrate Compatibility: Ceramic, Glass; Metal
  • Cure / Technology: Thermoplastic / Hot Melt; UV or Radiation Cured
Pressure Sensitive Hot Melt -- W337
from Cattie Adhesive Solutions

Pressure Sensitive Hot Melts (PSA) are unique because they do not solidify to form a solid material, they remain permanently tacky and have the ability to wet-out substrates on contact. Bonds are formed by bringing the PSA adhesive in contact with the substrate and applying pressure. When inadequate... [See More]

  • Substrate Compatibility: Ceramic, Glass; Metal; Paper or Paperboard; Plastic; Rubber or Elastomer; Textiles or Fabrics; Wood
  • Cure / Technology: Thermoplastic / Hot Melt; Contact or Pressure Sensitive Adhesives
  • Chemical System: Acrylic
  • Features: Solvent Based; Water Based