Dissimilar Substrates Hot Melt Adhesives
2 Results
Polystyrene Spray Adhesive -- PS13
from Westech Aerosol Corporation
from Westech Aerosol Corporation
WT-PSC and PS (canister and cans) are formulated to be a high strength, high temperature industrial adhesives for use with expanded polystyrene foam based materials. Industries for which this adhesive is suitable include furniture, marine, RV, upholstery, construction and many others. Prior to use,... [See More]
- Chemical System: Elastomeric
- Cure / Technology: Air Setting / Film Drying; Thermoplastic / Hot Melt; Contact or Pressure Sensitive Adhesives; Single Component
- Composition: Unfilled
- Type / Form: Liquid
Techsil® 6675 Pressure Sensitive Bulk Hot melt 15KG -- BAHM21001
from Techsil Limited
from Techsil Limited
Techsil ® PS-6675 is a pressure sensitive adhesive which has excellent adhesion to a wide range of substrates and excellent tack over a wide range of temperatures. Its medium viscosity allows excellent spray properties and clean coating characteristics. PS 6775 is suitable for use as a... [See More]
- Chemical System: Gum
- Type / Form: Pellets
- Cure / Technology: Thermoplastic / Hot Melt; Contact or Pressure Sensitive Adhesives
- Substrate Compatibility: Paper or Paperboard; Dissimilar Substrates