Construction & Building / Architectural Cement, Concrete, and Mortar

2 Results
Solvent Cement -- 96010
from Minerallac Company

BLACK COLOR. ASTM D2822/D4586 APPLICABLE STANDARD. METAL ROOF, SKYLIGHT, VENT PIPE AND SEAL METAL JOINT APPLICATION. TUBE CONTAINER TYPE. 10.3 OZ CONTAINER SIZE. 105 DEG F BONDING TEMPERATURE. SPECIFIC GRAVITY 1.01. COVERAGE 12-1/2 SQ FT PER GALLON 1/8 INCH THK [See More]

  • Applications: BuildingConstruction
  • Cure Temperature: 105
  • Cement / Raw Material Form: Cement or Binder
Electric Heater Cement -- No. 6
from Sauereisen, Inc.

Sauereisen Electric Heater Cement No. 6 is a versatile high-temperature cement used for refractory coatings, lining furnaces, embedding electric heating elements, coating resistors, molding and insulating. No. 6 is supplied in Powder form and needs only be mixed with water to apply. [See More]

  • Applications: BuildingConstruction; Refractory or High Temperature Insulation; Molding, Insulating, Refractory
  • Shape: Powder, Grain or Grog
  • Cement / Raw Material Form: Investment / Mold
  • Technology / Cure Type: Air