Concrete Cement, Concrete, and Mortar
2 Results
Refractory Concretes and Compounds
from Rath USA Inc.
from Rath USA Inc.
Rath ’s refractory castables offer a wide range of materials with the highest technical standards. Depending on the application, the concretes can withstand up to 1800 °C. Typical applications. Whether dense and insulating castables, low-cement and cement-free castables, vibration... [See More]
- Cement / Raw Material Form: Concrete; Mortar
- Max Use Temperature: 1100 to 1800
- Shape: Powder, Grain or Grog
Acidproof Concrete -- No. 54
from Sauereisen, Inc.
from Sauereisen, Inc.
Sauereisen Acidproof Concrete No. 54 - with almost a half century of successful, varied service - is the original acid-resistant material for gunite construction. For those applications that require a lower K factor, lightweight materials, or higher temperature resistance, No. 54 LW is available. [See More]
- Cement / Raw Material Form: Concrete
- Bond & Processing: Silicate, Clay or Vitrified Glassy Bond; K Silicate
- Material Type: Silicate / Clay; Potassium Silicate Bonded
- Technology / Cure Type: Chemical; Potassium Silicate