Chemical / Materials Processing Cement, Concrete, and Mortar
2 Results
Blazecrete® Gunning Mixes -- Blazecrete 2300 ARG
from BNZ Materials, Inc.
from BNZ Materials, Inc.
Suitable for areas where abrasive or erosive conditions exist [See More]
- Applications: Abrasives, ceramics or glass manufacturing; Chemical or material processing; Refractory or High Temperature Insulation
- Bond & Processing: Calcium Aluminate Bond
- Material Type: Alumina
- Technology / Cure Type: Hydraulic
Acidproof Concrete -- No. 54
from Sauereisen, Inc.
from Sauereisen, Inc.
Sauereisen Acidproof Concrete No. 54 - with almost a half century of successful, varied service - is the original acid-resistant material for gunite construction. For those applications that require a lower K factor, lightweight materials, or higher temperature resistance, No. 54 LW is available. [See More]
- Applications: Foundry / Metal Processing; Chemical or material processing; Flooring; Refractory or High Temperature Insulation; Walls; Chimneys, Stacks, Ducts, Tanks
- Material Type: Silicate / Clay; Potassium Silicate Bonded
- Cement / Raw Material Form: Concrete
- Bond & Processing: Silicate, Clay or Vitrified Glassy Bond; K Silicate