Silica / Silicate Materials Cement, Concrete, and Mortar
from Mid-Mountain Materials, Inc.
Manufactured from bulk refractory fibers, THERMOSEAL ® Refractory Cements, Moldables and Coatings are excellent for use in high- temperature resistant sealing and thermal insulation applications. All of our THERMOSEAL ® products are carefully formulated to withstand thermal expansion and... [See More]
- Material Type: Silicate / Clay
- Technology / Cure Type: Air
- Cement / Raw Material Form: Cement or Binder
- Max Use Temperature: 538
from ZIRCAR Refractory Composites, Inc.
Type ZIRCAL-18 Refractory Board is a high temperature calcium silicate block insulation with excellent mechanical properties and stability up to 1100°C(2000°F). Its high thermal insulating value makes it ideal for many fireproofing and heat processing equipment applications. ZIRCAL-18 is designed to... [See More]
- Material Type: Silicate / Clay; Calcium Silicate
- Bond & Processing: Portland Cement / Ca Silicate Bond
- Shape: Custom Shape (optional feature)
- Technology / Cure Type: Heat Setting or Thermoset
from Sauereisen, Inc.
Sauereisen Acidproof Concrete No. 54 - with almost a half century of successful, varied service - is the original acid-resistant material for gunite construction. For those applications that require a lower K factor, lightweight materials, or higher temperature resistance, No. 54 LW is available. [See More]
- Material Type: Silicate / Clay; Potassium Silicate Bonded
- Bond & Processing: Silicate, Clay or Vitrified Glassy Bond; K Silicate
- Cement / Raw Material Form: Concrete
- Technology / Cure Type: Chemical; Potassium Silicate
from ZIRCAR Refractory Composites, Inc.
Type ZIRCAL-45 Refractory Board is a self supporting, high strength, rigid refractory product fabricated from calcium silicate, inert fillers and reinforcing agents. Its high structural strength combined with high thermal insulating value make it ideal for many fireproofing and heat processing... [See More]
- Material Type: Silicate / Clay; Calcium Silicate
- Bond & Processing: Portland Cement / Ca Silicate Bond
- Shape: Custom Shape (optional feature)
- Technology / Cure Type: Heat Setting or Thermoset
from ZIRCAR Refractory Composites, Inc.
Type ZIRCAL-95 Refractory Board is produced from a combination of natural organic fibers and inert reinforcing fillers in a high density calcium silicate hydrate matrix. Designed as a substitute for asbestos cement boards, ZIRCAL-95 is useful as structural and electrical insulation in applications... [See More]
- Material Type: Silicate / Clay; Calcium Silicate
- Bond & Processing: Portland Cement / Ca Silicate Bond
- Shape: Custom Shape (optional feature)
- Technology / Cure Type: Heat Setting or Thermoset