Refractory / High Temperature Materials Cement, Concrete, and Mortar

6 Results
Acidproof Concrete -- No. 54
from Sauereisen, Inc.

Sauereisen Acidproof Concrete No. 54 - with almost a half century of successful, varied service - is the original acid-resistant material for gunite construction. For those applications that require a lower K factor, lightweight materials, or higher temperature resistance, No. 54 LW is available. [See More]

  • Applications: Foundry / Metal Processing; Chemical or material processing; Flooring; Refractory or High Temperature Insulation; Walls; Chimneys, Stacks, Ducts, Tanks
  • Material Type: Silicate / Clay; Potassium Silicate Bonded
  • Cement / Raw Material Form: Concrete
  • Bond & Processing: Silicate, Clay or Vitrified Glassy Bond; K Silicate
Refractory Board Type ZIRCAL-18 -- SS60
from ZIRCAR Refractory Composites, Inc.

Type ZIRCAL-18 Refractory Board is a high temperature calcium silicate block insulation with excellent mechanical properties and stability up to 1100°C(2000°F). Its high thermal insulating value makes it ideal for many fireproofing and heat processing equipment applications. ZIRCAL-18 is designed to... [See More]

  • Applications: Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; Thermal Applications
  • Material Type: Silicate / Clay; Calcium Silicate
  • Shape: Custom Shape (optional feature)
  • Bond & Processing: Portland Cement / Ca Silicate Bond
Blazecrete® Gunning Mixes -- Blazecrete 2300 ARG
from BNZ Materials, Inc.

Suitable for areas where abrasive or erosive conditions exist [See More]

  • Applications: Abrasives, ceramics or glass manufacturing; Chemical or material processing; Refractory or High Temperature Insulation
  • Bond & Processing: Calcium Aluminate Bond
  • Material Type: Alumina
  • Technology / Cure Type: Hydraulic
Electric Heater Cement -- No. 6
from Sauereisen, Inc.

Sauereisen Electric Heater Cement No. 6 is a versatile high-temperature cement used for refractory coatings, lining furnaces, embedding electric heating elements, coating resistors, molding and insulating. No. 6 is supplied in Powder form and needs only be mixed with water to apply. [See More]

  • Applications: BuildingConstruction; Refractory or High Temperature Insulation; Molding, Insulating, Refractory
  • Shape: Powder, Grain or Grog
  • Cement / Raw Material Form: Investment / Mold
  • Technology / Cure Type: Air
Refractory Board Type ZIRCAL-45 -- SS30
from ZIRCAR Refractory Composites, Inc.

Type ZIRCAL-45 Refractory Board is a self supporting, high strength, rigid refractory product fabricated from calcium silicate, inert fillers and reinforcing agents. Its high structural strength combined with high thermal insulating value make it ideal for many fireproofing and heat processing... [See More]

  • Applications: Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; Thermal Applications
  • Material Type: Silicate / Clay; Calcium Silicate
  • Shape: Custom Shape (optional feature)
  • Bond & Processing: Portland Cement / Ca Silicate Bond
Refractory Board Type ZIRCAL-95 -- SS01
from ZIRCAR Refractory Composites, Inc.

Type ZIRCAL-95 Refractory Board is produced from a combination of natural organic fibers and inert reinforcing fillers in a high density calcium silicate hydrate matrix. Designed as a substitute for asbestos cement boards, ZIRCAL-95 is useful as structural and electrical insulation in applications... [See More]

  • Applications: Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; Thermal Applications
  • Material Type: Silicate / Clay; Calcium Silicate
  • Shape: Custom Shape (optional feature)
  • Bond & Processing: Portland Cement / Ca Silicate Bond