Thermal Insulation / Fire Proofing Cement, Concrete, and Mortar

3 Results
Refractory Board Type ZIRCAL-18 -- SS60
from ZIRCAR Refractory Composites, Inc.

Type ZIRCAL-18 Refractory Board is a high temperature calcium silicate block insulation with excellent mechanical properties and stability up to 1100°C(2000°F). Its high thermal insulating value makes it ideal for many fireproofing and heat processing equipment applications. ZIRCAL-18 is designed to... [See More]

  • Applications: Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; Thermal Applications
  • Material Type: Silicate / Clay; Calcium Silicate
  • Shape: Custom Shape (optional feature)
  • Bond & Processing: Portland Cement / Ca Silicate Bond
Refractory Board Type ZIRCAL-45 -- SS30
from ZIRCAR Refractory Composites, Inc.

Type ZIRCAL-45 Refractory Board is a self supporting, high strength, rigid refractory product fabricated from calcium silicate, inert fillers and reinforcing agents. Its high structural strength combined with high thermal insulating value make it ideal for many fireproofing and heat processing... [See More]

  • Applications: Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; Thermal Applications
  • Material Type: Silicate / Clay; Calcium Silicate
  • Shape: Custom Shape (optional feature)
  • Bond & Processing: Portland Cement / Ca Silicate Bond
Refractory Board Type ZIRCAL-95 -- SS01
from ZIRCAR Refractory Composites, Inc.

Type ZIRCAL-95 Refractory Board is produced from a combination of natural organic fibers and inert reinforcing fillers in a high density calcium silicate hydrate matrix. Designed as a substitute for asbestos cement boards, ZIRCAL-95 is useful as structural and electrical insulation in applications... [See More]

  • Applications: Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; Thermal Applications
  • Material Type: Silicate / Clay; Calcium Silicate
  • Shape: Custom Shape (optional feature)
  • Bond & Processing: Portland Cement / Ca Silicate Bond