Calcium Aluminate Bond Cement, Concrete, and Mortar

2 Results
Blazecrete® Gunning Mixes -- Blazecrete 2300 ARG
from BNZ Materials, Inc.

Suitable for areas where abrasive or erosive conditions exist [See More]

  • Bond & Processing: Calcium Aluminate Bond
  • Technology / Cure Type: Hydraulic
  • Material Type: Alumina
  • Composition or ASTM/EN Cement Type : 33.4%Al2O3-40.2%SiO2-7.9%Fe2O3-13.6%CaO-0.2%Na2O+K2O
Chemical Resistant Castable -- No. 35
from Sauereisen, Inc.

Sauereisen Chemical-Resistant Castable No. 35 is a gunitable, hydraulically setting, calcium aluminate cement. No. 35 is recommended for protection of concrete and steel surfaces from high temperatures, thermal shock, abrasion and chemical attack by mild acids or alkalies. No. 35 can eliminate... [See More]

  • Bond & Processing: Calcium Aluminate Bond
  • Material Type: Ca Aluminate
  • Cement / Raw Material Form: Cement or Binder
  • Technology / Cure Type: Hydraulic