DIN Deflectometers and Extensometers
2 Results
videoXtens -- 1-270
from ZwickRoell LP
from ZwickRoell LP
The videoXtens 1-270 covers a wide measurement range and is therefore excellent for high-extension materials or specimens with high initial gauge length. [See More]
- Test Standard: ASTM; DIN; ISO
- Application: Compression; Fatigue; Flexure or Bending; Tensile; Change in width, Strain, Test Re-Run, 2D dot matrix
- Test Fixture Type: Extensometer
- Stroke / Maximum Opening: 5.51
videoXtens -- 3-300
from ZwickRoell LP
from ZwickRoell LP
The videoXtens 3-300 includes three high-resolution cameras. ZwickRoell's innovative array technology combines the fields of view, creating one large FOV with high resolution. Ideal for specimens with a long initial gauge length or high extension that require accurate measurement. For example,... [See More]
- Test Standard: DIN; ISO
- Application: Compression; Fatigue; Flexure or Bending; Tensile; Change in width, Strain, Test Re-Run, 2D dot matrix
- Test Fixture Type: Extensometer
- Stroke / Maximum Opening: 12.2