Flexure / Bending Deflectometers and Extensometers
from ZwickRoell LP
The AllroundLine is our customizable and highly versatile testing machine. It is available as a floor-standing testing machine (including models Z100, Z150 and Z250) and as a table-top testing machine (models Z010, Z020, Z030, Z050, Z100, Z150).AllroundLine is suitable for applications in all... [See More]
- Application: Compression; Flexure or Bending; Tensile
- Test Fixture Type: Extensometer
from ZwickRoell LP
The laserXtens 1-32 HP/TZ measures deformations on different materials in various environmental conditions, without making contact. The measuring principle eliminates the need to apply gauge marks. The laserXtens 1-32 HP/TZ is ideal for deformation measurement of small specimens starting at a gauge... [See More]
- Application: Compression; Flexure or Bending; Tensile; Change in width, Strain, Test Re-Run, 2D dot matrix
- Test Standard: ISO
- Test Fixture Type: Extensometer
- Stroke / Maximum Opening: 1.18
from ZwickRoell LP
The laserXtens 2-120 HP/TZ measures deformations on different materials in various environmental conditions, without making contact. The measurement principle eliminates the need to apply gauge marks. The laserXtens 2-120 HP/TZ is ideal for the deformation measurement of specimens with gauge lengths... [See More]
- Application: Compression; Flexure or Bending; Tensile; Change in width, Strain, Test Re-Run, 2D dot matrix
- Test Standard: ISO
- Test Fixture Type: Extensometer
- Stroke / Maximum Opening: 2.36
from ZwickRoell LP
The laserXtens 2-220 HP provides high-accuracy, non-contact measurement without the need for gauge marks for tensile, compression and flexure testing on metals. The system reliably performs closed-loop strain-rate controlled tests to ISO 6892-1 Method A1. The laserXtens is easy to operate and... [See More]
- Application: Compression; Fatigue; Flexure or Bending; Tensile; Change in width
- Test Standard: ISO
- Test Fixture Type: Extensometer
- Stroke / Maximum Opening: 1.97
from ZwickRoell LP
The laserXtens 7-220 HP provides high-accuracy, non-contact measurement without the need for gauge marks for tensile, compression and flexure testing on metals. Due to the patented laserXtens array technology it has a wide measurement range and full view of the entire specimen, which allows for the... [See More]
- Application: Compression; Fatigue; Flexure or Bending; Tensile; Change in width, Strain, Test Re-Run, 2D dot matrix
- Stroke / Maximum Opening: 8.27
- Test Fixture Type: Extensometer
- Resolution: 0.0028
from ZwickRoell LP
makroXtens II is a universal, high resolution extensometer for tensile, compression, flexure and cyclic tests on plastics, composites, hard foam materials and metals that have low to average specimen strain. The makroXtens is a proven extensometer that with various base models and functions, can be... [See More]
- Application: Compression; Fatigue; Flexure or Bending; Tensile
- Test Standard: ASTM; ISO
- Test Fixture Type: Extensometer
- Resolution: 0.0024 to 0.0047
from ZwickRoell LP
The multiXtens II HP extensometer is a highly versatile extensometer for changing applications with very easy operation and little operator influence. It meets accuracy class 0.5 (ISO 9513) over the entire measurement range up to 700 mm. This allows for measurement of both small and large specimen... [See More]
- Application: Compression; Fatigue; Flexure or Bending; Tensile
- Test Standard: ASTM; ISO
- Test Fixture Type: Extensometer
- Stroke / Maximum Opening: 27.56
from ZwickRoell LP
Combined with ZwickRoell's intuitive testing software the ProLine materials testing machines offer fast and easy operation. All test programs can be used. Development and manufacture of ProLine, including all mechanical, electronic and software components-together with the comprehensive range of... [See More]
- Application: Flexure or Bending; Tensile
- Test Fixture Type: Extensometer
from ZwickRoell LP
teachXpert is the testing machine for institutions of higher education and universities. It is a complete and mobile testing machine for classrooms and lecture halls. The 2.5 kN zwickiLine with videoXtens extensometer can conveniently demonstrate all aspects of materials testing anywhere. The mobile... [See More]
- Application: Compression; Flexure or Bending; Tensile
- Test Fixture Type: Extensometer
from ZwickRoell LP
The videoXtens 1-270 covers a wide measurement range and is therefore excellent for high-extension materials or specimens with high initial gauge length. [See More]
- Application: Compression; Fatigue; Flexure or Bending; Tensile; Change in width, Strain, Test Re-Run, 2D dot matrix
- Test Standard: ASTM; DIN; ISO
- Test Fixture Type: Extensometer
- Stroke / Maximum Opening: 5.51
from ZwickRoell LP
The videoXtens 1-32 HP/TZ measures deformations on different materials in various environmental conditions, without making contact. The measuring principle requires application of gauge marks. The videoXtens 1-32 HP/TZ is ideal for deformation measurement of small specimens starting at a gauge... [See More]
- Application: Compression; Fatigue; Flexure or Bending; Tensile; Strain, Test Re-Run, 2D dot matrix
- Test Standard: ISO
- Test Fixture Type: Extensometer
- Resolution: 0.0098
from ZwickRoell LP
The videoXtens 2-120 HP sets new standards in accuracy and reproducibility. If high precision is required for strain measurement on plastics and fiber-reinforced composites, the videoXtens 2-120 HP is the perfect non-contact solution. [See More]
- Application: Compression; Fatigue; Flexure or Bending; Tensile; Change in width
- Test Standard: ISO
- Test Fixture Type: Extensometer
- Stroke / Maximum Opening: 5.12
from ZwickRoell LP
The videoXtens 3-300 includes three high-resolution cameras. ZwickRoell's innovative array technology combines the fields of view, creating one large FOV with high resolution. Ideal for specimens with a long initial gauge length or high extension that require accurate measurement. For example,... [See More]
- Application: Compression; Fatigue; Flexure or Bending; Tensile; Change in width, Strain, Test Re-Run, 2D dot matrix
- Test Standard: DIN; ISO
- Test Fixture Type: Extensometer
- Stroke / Maximum Opening: 12.2
from ZwickRoell LP
The zwickiLine table-top testing machine is equally ideal for research and development as for routine quality assurance testing. Development and manufacture of zwickiLine, including all mechanical, electronic and software components-together with the comprehensive range of accessories-take place at... [See More]
- Application: Flexure or Bending; Tensile; Universal
- Test Fixture Type: Extensometer
from ZwickRoell LP
A very important factor in obtaining reliable test results is to ensure minimum influence of the displacement transducer on the test. The ZwickRoell displacement transducer ensures reliable test results through secure attachment, precise axial alignment and tracking, and a small increase in contact... [See More]
- Application: Compression; Flexure or Bending; Components testing
- Test Standard: ASTM; ISO
- Test Fixture Type: Extensometer