ASTM Deflectometers and Extensometers

21 Results
Automatic Gauge Length Extensometers -- Model 3742
from Epsilon Technology Corp.

The Model 3742 clip-on extensometer is designed for fast mounting and high testing efficiency. It is ideal for laboratories that require frequent specimen and gauge length changes, reduced setup time, and consistent, repeatable strain measurements. The 3742 is applicable for testing a wide range of... [See More]

  • Test Standard: ASTM; ISO
  • Application: Compression; Fatigue; Tensile
  • Test Fixture Type: Extensometer
  • Test Temperature: -454 to 392
Averaging Axial Extensometer -- Model 3542RA
from Epsilon Technology Corp.

Designed primarily for compressive strength tests on rock, concrete and other large compression samples, the 3542RA measures axial strain on opposite sides of the test specimen, and the output is an average of the two readings. Gauge lengths from 1 to 8 inches (25 to 200 mm) and measuring ranges... [See More]

  • Test Standard: ASTM; ISO
  • Application: Compression; Tensile
  • Test Fixture Type: Extensometer
  • Test Temperature: -40 to 212
Averaging Axial Extensometers -- Model 3442AVG
from Epsilon Technology Corp.

The Model 3442AVG is optimized for high-accuracy tension and compression testing. It measures strain simultaneously on opposite sides of the specimen to average out specimen misalgnment while measuring axial strain. The averaging capability is useful for measuring Young ’s modulus per ASTM... [See More]

  • Test Standard: ASTM; ISO
  • Application: Compression; Fatigue; Tensile
  • Test Fixture Type: Extensometer
  • Test Temperature: -454 to 392
Axial Extensometer -- Model 3542
from Epsilon Technology Corp.

General purpose extensometers for axial tensile, compression, and cyclic testing. Gauge lengths from 0.5 to 2 inches (and 10 to 80 mm) and measuring ranges from 5% to 100% strain. These extensometers are designed for testing a wide range of materials, including metals, plastics, composites and... [See More]

  • Test Standard: ASTM; ISO
  • Application: Compression; Tensile
  • Test Fixture Type: Extensometer
  • Test Temperature: -40 to 212
Axial Extensometer -- Model 3542L
from Epsilon Technology Corp.

Long gauge length extensometers with gauge lengths greater than 2 inches (50 mm) for tensile and compression testing. These units have been specially designed for long gage length applications where low level strain measurements are required. The dual flexure design makes the 3542L very rugged and... [See More]

  • Test Standard: ASTM; ISO
  • Application: Compression; Tensile
  • Test Fixture Type: Extensometer
  • Test Temperature: -40 to 212
Axial/Torsional Extensometers -- Model 3550
from Epsilon Technology Corp.

The Model 3550 extensometer is most often used on round specimens tested in bi-axial test machines capable of simultaneous axial and torsional loading. The extensometer is often customized for particular applications. All units are capable of bi-directional displacement, so they may be used for... [See More]

  • Test Standard: ASTM; ISO
  • Application: Fatigue; Shear or Torsion
  • Test Fixture Type: Extensometer
  • Test Temperature: -454 to 392
Bi-Axial or Axial Averaging Extensometer -- Model 3560
from Epsilon Technology Corp.

A single integral unit provides simultaneous lateral (transverse) strain and averaged axial strain measurement. The unit is also available as an averaged axial extensometer alone. This extensometer is ideally suited for testing anisotropic materials such as advanced composites as well as for general... [See More]

  • Test Standard: ASTM; ISO
  • Application: Tensile
  • Test Fixture Type: Extensometer
  • Test Temperature: -40 to 212
Fracture Mechanics Clip-On Gage -- Model 3541
from Epsilon Technology Corp.

For fracture mechanics studies, these COD gages are in compliance with standardized test methods, such as ASTM E1820 for determination of fracture toughness properties of metallic materials. These gages conform to the requirements of ASTM E399 for fracture toughness and E1820 (the replacement for... [See More]

  • Test Standard: ASTM
  • Application: Tensile
  • Test Fixture Type: Extensometer; Clip-On Gage
  • Test Temperature: -40 to 212
High Elongation Extensometer -- Model 3800
from Epsilon Technology Corp.

Designed for plastics, rubber and elastomer testing, these extensometers have very long measuring ranges. Their unique design allows testing to failure and minimizes interaction with the sample. The main body of this unique extensometer remains stationary during testing, held in position by the... [See More]

  • Test Standard: ASTM; ISO
  • Application: Tensile
  • Test Fixture Type: Extensometer
  • Test Temperature: -40 to 212
High Temperature Axial Extensometer -- Model 3448
from Epsilon Technology Corp.

Designed for use with furnaces and induction heating systems, these extensometers use Epsilon ’s exclusive, self-supporting design. A wide range of options cover most testing applications. Epsilon developed this unique high temperature extensometer for testing metals, ceramics, and composites... [See More]

  • Test Standard: ASTM; ISO
  • Application: Compression; Tensile
  • Test Fixture Type: Extensometer
  • Test Temperature: 2192
High Temperature Axial/Torsional Extensometers -- Model 7650
from Epsilon Technology Corp.

Model 7650 extensometers are primarily used on round specimens tested in bi-axial test machines capable of simultaneous axial and torsional loading. All models are capable of bi-directional displacement in both axes and may be used for strain-controlled fatigue testing under fully reversed load and... [See More]

  • Test Standard: ASTM; ISO
  • Application: Compression; Fatigue; Shear or Torsion; Tensile
  • Test Fixture Type: Extensometer
  • Test Temperature: 2912
100R Extensometer
from Tinius Olsen, Inc.

The Tinius Olsen model 100R is a high elongation extensometer that is designed to measure the ‘stretch ’ of a wide range of materials including elastomers and non-rigid plastics. The initial measuring length, or gage length, can be changed to suit the specimen size or the test standard... [See More]

  • Test Standard: ASTM; ISO
  • Application: Ductility; Physical / Thermal Properties; Tensile
  • Test Fixture Type: Extensometer
  • Resolution: 0.3937
Biaxial Extensometer -- EXT-30-B2
from United Testing Systems, Inc.

Specifically designed to determine Poisson's ratio. Unit weighs only 40 grams. Meets ASTM E-83, Class B-1 and B-2 specifications. High temperature version (up to 350 °F) also available. [See More]

  • Test Standard: ASTM
  • Application: Gaging; Poisson's Ratio
  • Test Fixture Type: Extensometer
laserXtens -- 1-15 HP
from ZwickRoell LP

The laserXtens 1-15 HP is the specialist for small specimens. It provides highly accurate, non-contact measurements of deformations in a measurement range up to 14 mm from a measurement length of 3 mm, without the need for gauge marks. [See More]

  • Test Standard: ASTM; ISO
  • Application: Compression; Tensile
  • Test Fixture Type: Extensometer
  • Stroke / Maximum Opening: 0.1181 to 0.5906
Strain Gage Type Extensometer
from Tinius Olsen, Inc.

Extensometers measure strain, the change in length of a specimen divided by the original length (gage length) of the specimen, by means of knife edges that contact the sample. This series of extensometers comprises strain gage devices. The models in this series of extensometer can be used to measure... [See More]

  • Test Standard: ASTM; ISO
  • Application: Compression; Physical / Thermal Properties
  • Test Fixture Type: Extensometer
makroXtens II
from ZwickRoell LP

makroXtens II is a universal, high resolution extensometer for tensile, compression, flexure and cyclic tests on plastics, composites, hard foam materials and metals that have low to average specimen strain. The makroXtens is a proven extensometer that with various base models and functions, can be... [See More]

  • Test Standard: ASTM; ISO
  • Application: Compression; Fatigue; Flexure or Bending; Tensile
  • Test Fixture Type: Extensometer
  • Resolution: 0.0024 to 0.0047
VectorExtensometer B80
from Tinius Olsen, Inc.

Multiple variable gauge length measurement. Axial from 7.5-70mm gauge length; Transverse from 6.0-25mm gauge length;. Tinius Olsen introduces Vector a step change in extensometer technology capable of replacing multiple contacting and non-contacting sensors with a single, industry specific... [See More]

  • Test Standard: ASTM; ISO
  • Application: Physical / Thermal Properties
  • Test Fixture Type: Extensometer
  • Resolution: 0.0197
multiXtens II HP
from ZwickRoell LP

The multiXtens II HP extensometer is a highly versatile extensometer for changing applications with very easy operation and little operator influence. It meets accuracy class 0.5 (ISO 9513) over the entire measurement range up to 700 mm. This allows for measurement of both small and large specimen... [See More]

  • Test Standard: ASTM; ISO
  • Application: Compression; Fatigue; Flexure or Bending; Tensile
  • Test Fixture Type: Extensometer
  • Stroke / Maximum Opening: 27.56
VectorExtensometer U200
from Tinius Olsen, Inc.

Single variable gage length measurement. From 25-180mm gage length, dependent on elongation % within 200mm FOV. Tinius Olsen introduces Vector a step change in extensometer technology capable of replacing multiple contacting and non-contacting sensors with a single, industry specific instrument. [See More]

  • Test Standard: ASTM; ISO
  • Application: Ductility; Physical / Thermal Properties
  • Test Fixture Type: Extensometer
  • Resolution: 0.0197
videoXtens -- 1-270
from ZwickRoell LP

The videoXtens 1-270 covers a wide measurement range and is therefore excellent for high-extension materials or specimens with high initial gauge length. [See More]

  • Test Standard: ASTM; DIN; ISO
  • Application: Compression; Fatigue; Flexure or Bending; Tensile; Change in width, Strain, Test Re-Run, 2D dot matrix
  • Test Fixture Type: Extensometer
  • Stroke / Maximum Opening: 5.51
ZwickRoell displacement transducer -- T15
from ZwickRoell LP

A very important factor in obtaining reliable test results is to ensure minimum influence of the displacement transducer on the test. The ZwickRoell displacement transducer ensures reliable test results through secure attachment, precise axial alignment and tracking, and a small increase in contact... [See More]

  • Test Standard: ASTM; ISO
  • Application: Compression; Flexure or Bending; Components testing
  • Test Fixture Type: Extensometer