Physical / Thermal Properties Deflectometers and Extensometers
from Tinius Olsen, Inc.
The Tinius Olsen model 100R is a high elongation extensometer that is designed to measure the ‘stretch ’ of a wide range of materials including elastomers and non-rigid plastics. The initial measuring length, or gage length, can be changed to suit the specimen size or the test standard... [See More]
- Application: Ductility; Physical / Thermal Properties; Tensile
- Test Standard: ASTM; ISO
- Test Fixture Type: Extensometer
- Resolution: 0.3937
from Tinius Olsen, Inc.
The Tinius Olsen model 100S is designed as a dual purpose extensometer to measure E modulus and offset yield stress (proof stress) on relatively high modulus materials while also providing the ability to measure high elongations up to break. A typical application is the testing of polycarbonate,... [See More]
- Application: Ductility; Physical / Thermal Properties; Tensile
- Length: 7.87
- Test Fixture Type: Extensometer
- Width / Diameter: 39.96
from Tinius Olsen, Inc.
The Tinius Olsen model 500LC non-contacting extensometer is designed to measure the extension of medium to high elongation materials, typically elastomers. Since there is no contact between the extensometer and the sample, the 500LC is also ideal for measuring the elongation of fragile samples where... [See More]
- Application: Ductility; Physical / Thermal Properties
- Resolution: 0.4724
- Test Fixture Type: Extensometer
- Length: 7.09
from Tinius Olsen, Inc.
Tinius Olsen model 600LS non-contacting extensometer is designed to measure the extension of medium to high elongation materials, typically elastomers. Since there is no contact of this extensometer with the sample, the 600LS is ideal for also measuring the elongation of fragile samples where such... [See More]
- Application: Ductility; Physical / Thermal Properties
- Resolution: 0.0787
- Test Fixture Type: Extensometer
- Length: 5.67
from Tinius Olsen, Inc.
The extensometer models AE300 and AE500 are suitable for almost all samples with an initial gage length from 10mm. Their low clamping forces combined with high measurement accuracy makes them highly suitable even for small, notch sensitive test samples. The AE series can be connected to partly or... [See More]
- Application: Compression; Physical / Thermal Properties
- Test Fixture Type: Extensometer
from Tinius Olsen, Inc.
Extensometers measure strain – the change in length of a specimen divided by the original length (gage length) of the specimen – by means of knife edges that contact the sample, one of which is fixed in position and the other located on a moveable arm. On these models, the moveable arm... [See More]
- Application: Physical / Thermal Properties
- Test Fixture Type: Extensometer
from Tinius Olsen, Inc.
Extensometers measure strain, the change in length of a specimen divided by the original length (gage length) of the specimen, by means of knife edges that contact the sample. This series of extensometers comprises strain gage devices. The models in this series of extensometer can be used to measure... [See More]
- Application: Compression; Physical / Thermal Properties
- Test Standard: ASTM; ISO
- Test Fixture Type: Extensometer
from Tinius Olsen, Inc.
Multiple variable gauge length measurement. Axial from 7.5-70mm gauge length; Transverse from 6.0-25mm gauge length;. Tinius Olsen introduces Vector a step change in extensometer technology capable of replacing multiple contacting and non-contacting sensors with a single, industry specific... [See More]
- Application: Physical / Thermal Properties
- Test Standard: ASTM; ISO
- Test Fixture Type: Extensometer
- Resolution: 0.0197
from Tinius Olsen, Inc.
Single variable gage length measurement. From 25-180mm gage length, dependent on elongation % within 200mm FOV. Tinius Olsen introduces Vector a step change in extensometer technology capable of replacing multiple contacting and non-contacting sensors with a single, industry specific instrument. [See More]
- Application: Ductility; Physical / Thermal Properties
- Test Standard: ASTM; ISO
- Test Fixture Type: Extensometer
- Resolution: 0.0197