Specialty / Other Deflectometers and Extensometers

2 Results
Circumferential Extensometer -- Model 3544
from Epsilon Technology Corp.

Designed for concrete and rock compression testing or for compression tests on other large samples. The Model 3544 may be used simultaneously with the Model 3542RA axial extensometers. Circumferential extensometers measure the change in circumference as the sample is compressed. This is considered... [See More]

  • Test Fixture Type: Extensometer; Circumferential Extensometer
  • Test Temperature: -40 to 212
  • Application: Compression; Tensile
High Temperature Clip-On Gage -- Model 7641
from Epsilon Technology Corp.

Designed for fracture mechanics tests in environmental chambers where the entire gage must be exposed to the heat. These capacitive sensor based clip-on gages (or COD gages) may be used up to 540 °C (1000 °F) without any cooling. These gages are designed for testing at elevated temperatures,... [See More]

  • Test Fixture Type: Clip-On Gage
  • Test Standard: ASTM
  • Application: Fatigue
  • Test Temperature: 540