Creep / Stress Relaxation Deflectometers and Extensometers

2 Results
Extensometer for Asphalt Creep/Strength Testing -- Model 3910
from Epsilon Technology Corp.

This model meets many of the needs for testing asphalt core samples, in 4 and 6 inch diameters. The unit meets test method requirements for strain measurement developed under the U.S. Federal Highways SHRP program. These extensometers are for creep compliance, tensile strength testing and dynamic... [See More]

  • Application: Creep; Tensile; Dynamic Resilient Modulus Testing
  • Test Temperature: -40 to 212
  • Test Fixture Type: Extensometer
Extensometer Set -- DSRM M2M
from Baumer Ltd.

DSRM systems contain 2, 4 or 8 extensometers. These sensors are ideally suited for fast and reliable measurements on surfaces. Can be used on magnetic tie bars and flat surfaces. • Measuring system with 2 extensometers. • For bending compensated strain measurement on tie bars. •... [See More]

  • Application: Creep
  • Test Fixture Type: Extensometer; Test Kit / Tool Set