Ductility Deflectometers and Extensometers
from Tinius Olsen, Inc.
The Tinius Olsen model 100R is a high elongation extensometer that is designed to measure the ‘stretch ’ of a wide range of materials including elastomers and non-rigid plastics. The initial measuring length, or gage length, can be changed to suit the specimen size or the test standard... [See More]
- Application: Ductility; Physical / Thermal Properties; Tensile
- Test Standard: ASTM; ISO
- Test Fixture Type: Extensometer
- Resolution: 0.3937
from Tinius Olsen, Inc.
The Tinius Olsen model 100S is designed as a dual purpose extensometer to measure E modulus and offset yield stress (proof stress) on relatively high modulus materials while also providing the ability to measure high elongations up to break. A typical application is the testing of polycarbonate,... [See More]
- Application: Ductility; Physical / Thermal Properties; Tensile
- Length: 7.87
- Test Fixture Type: Extensometer
- Width / Diameter: 39.96
from Tinius Olsen, Inc.
The Tinius Olsen model 500LC non-contacting extensometer is designed to measure the extension of medium to high elongation materials, typically elastomers. Since there is no contact between the extensometer and the sample, the 500LC is also ideal for measuring the elongation of fragile samples where... [See More]
- Application: Ductility; Physical / Thermal Properties
- Resolution: 0.4724
- Test Fixture Type: Extensometer
- Length: 7.09
from Tinius Olsen, Inc.
Tinius Olsen model 600LS non-contacting extensometer is designed to measure the extension of medium to high elongation materials, typically elastomers. Since there is no contact of this extensometer with the sample, the 600LS is ideal for also measuring the elongation of fragile samples where such... [See More]
- Application: Ductility; Physical / Thermal Properties
- Resolution: 0.0787
- Test Fixture Type: Extensometer
- Length: 5.67
from Tinius Olsen, Inc.
Single variable gage length measurement. From 25-180mm gage length, dependent on elongation % within 200mm FOV. Tinius Olsen introduces Vector a step change in extensometer technology capable of replacing multiple contacting and non-contacting sensors with a single, industry specific instrument. [See More]
- Application: Ductility; Physical / Thermal Properties
- Test Standard: ASTM; ISO
- Test Fixture Type: Extensometer
- Resolution: 0.0197
from Tinius Olsen, Inc.
Single variable gage length measurement. From 10-50mm gage length, dependent on elongation % within 70mm FOV. Tinius Olsen introduces Vector a step change in extensometer technology capable of replacing multiple contacting and non-contacting sensors with a single, industry specific instrument. [See More]
- Application: Ductility; Physical / Thermal Properties
- Test Standard: ASTM; ISO
- Test Fixture Type: Extensometer
- Resolution: 0.0197