Tensile Deflectometers and Extensometers
from Epsilon Technology Corp.
This model was designed for measuring axial displacements in the simple performance tests prescribed by NCHRP Report 465. These extensometers are typically mounted as two axial modules with independent outputs capable of measuring specimen deformations in two locations, but they can be mounted as a... [See More]
- Application: Compression; Tensile
- Test Temperature: -40 to 212
- Test Fixture Type: Extensometer
from Epsilon Technology Corp.
The Model 3742 clip-on extensometer is designed for fast mounting and high testing efficiency. It is ideal for laboratories that require frequent specimen and gauge length changes, reduced setup time, and consistent, repeatable strain measurements. The 3742 is applicable for testing a wide range of... [See More]
- Application: Compression; Fatigue; Tensile
- Test Standard: ASTM; ISO
- Test Fixture Type: Extensometer
- Test Temperature: -454 to 392
from Epsilon Technology Corp.
Designed primarily for compressive strength tests on rock, concrete and other large compression samples, the 3542RA measures axial strain on opposite sides of the test specimen, and the output is an average of the two readings. Gauge lengths from 1 to 8 inches (25 to 200 mm) and measuring ranges... [See More]
- Application: Compression; Tensile
- Test Standard: ASTM; ISO
- Test Fixture Type: Extensometer
- Test Temperature: -40 to 212
from Epsilon Technology Corp.
The Model 3442AVG is optimized for high-accuracy tension and compression testing. It measures strain simultaneously on opposite sides of the specimen to average out specimen misalgnment while measuring axial strain. The averaging capability is useful for measuring Young ’s modulus per ASTM... [See More]
- Application: Compression; Fatigue; Tensile
- Test Standard: ASTM; ISO
- Test Fixture Type: Extensometer
- Test Temperature: -454 to 392
from Epsilon Technology Corp.
General purpose extensometers for axial tensile, compression, and cyclic testing. Gauge lengths from 0.5 to 2 inches (and 10 to 80 mm) and measuring ranges from 5% to 100% strain. These extensometers are designed for testing a wide range of materials, including metals, plastics, composites and... [See More]
- Application: Compression; Tensile
- Test Standard: ASTM; ISO
- Test Fixture Type: Extensometer
- Test Temperature: -40 to 212
from Epsilon Technology Corp.
Long gauge length extensometers with gauge lengths greater than 2 inches (50 mm) for tensile and compression testing. These units have been specially designed for long gage length applications where low level strain measurements are required. The dual flexure design makes the 3542L very rugged and... [See More]
- Application: Compression; Tensile
- Test Standard: ASTM; ISO
- Test Fixture Type: Extensometer
- Test Temperature: -40 to 212
from Epsilon Technology Corp.
A single integral unit provides simultaneous lateral (transverse) strain and averaged axial strain measurement. The unit is also available as an averaged axial extensometer alone. This extensometer is ideally suited for testing anisotropic materials such as advanced composites as well as for general... [See More]
- Application: Tensile
- Test Standard: ASTM; ISO
- Test Fixture Type: Extensometer
- Test Temperature: -40 to 212
from Epsilon Technology Corp.
This extensometer is a strain gaged unit with small measuring ranges designed for performing proof load testing of bolts and similar applications such as yield measurements. The Model 3565 uses hard conical points to contact the bolt at the center of the head and at the bottom. It is fully... [See More]
- Application: Tensile; Proof Load Testing
- Test Temperature: -40 to 212
- Test Fixture Type: Extensometer
from Epsilon Technology Corp.
Designed for concrete and rock compression testing or for compression tests on other large samples. The Model 3544 may be used simultaneously with the Model 3542RA axial extensometers. Circumferential extensometers measure the change in circumference as the sample is compressed. This is considered... [See More]
- Application: Compression; Tensile
- Test Temperature: -40 to 212
- Test Fixture Type: Extensometer; Circumferential Extensometer
from Epsilon Technology Corp.
This model meets many of the needs for testing asphalt core samples, in 4 and 6 inch diameters. The unit meets test method requirements for strain measurement developed under the U.S. Federal Highways SHRP program. These extensometers are for creep compliance, tensile strength testing and dynamic... [See More]
- Application: Creep; Tensile; Dynamic Resilient Modulus Testing
- Test Temperature: -40 to 212
- Test Fixture Type: Extensometer
from Epsilon Technology Corp.
This extensometer was designed for accurate measurement of small diametral strains such as those required to determine Poisson ’s ratio of rock, concrete and asphalt samples. The units are designed to be used in conjunction with the Model 3542RA axial averaging extensometer. Self-supporting on... [See More]
- Application: Compression; Tensile
- Test Temperature: -40 to 212
- Test Fixture Type: Extensometer
from Epsilon Technology Corp.
For fracture mechanics studies, these COD gages are in compliance with standardized test methods, such as ASTM E1820 for determination of fracture toughness properties of metallic materials. These gages conform to the requirements of ASTM E399 for fracture toughness and E1820 (the replacement for... [See More]
- Application: Tensile
- Test Standard: ASTM
- Test Fixture Type: Extensometer; Clip-On Gage
- Test Temperature: -40 to 212
from Epsilon Technology Corp.
Designed for plastics, rubber and elastomer testing, these extensometers have very long measuring ranges. Their unique design allows testing to failure and minimizes interaction with the sample. The main body of this unique extensometer remains stationary during testing, held in position by the... [See More]
- Application: Tensile
- Test Standard: ASTM; ISO
- Test Fixture Type: Extensometer
- Test Temperature: -40 to 212
from Epsilon Technology Corp.
Designed for use with furnaces and induction heating systems, these extensometers use Epsilon ’s exclusive, self-supporting design. A wide range of options cover most testing applications. Epsilon developed this unique high temperature extensometer for testing metals, ceramics, and composites... [See More]
- Application: Compression; Tensile
- Test Standard: ASTM; ISO
- Test Fixture Type: Extensometer
- Test Temperature: 2192
from Epsilon Technology Corp.
Model 7650 extensometers are primarily used on round specimens tested in bi-axial test machines capable of simultaneous axial and torsional loading. All models are capable of bi-directional displacement in both axes and may be used for strain-controlled fatigue testing under fully reversed load and... [See More]
- Application: Compression; Fatigue; Shear or Torsion; Tensile
- Test Standard: ASTM; ISO
- Test Fixture Type: Extensometer
- Test Temperature: 2912
from Tinius Olsen, Inc.
The Tinius Olsen model 100R is a high elongation extensometer that is designed to measure the ‘stretch ’ of a wide range of materials including elastomers and non-rigid plastics. The initial measuring length, or gage length, can be changed to suit the specimen size or the test standard... [See More]
- Application: Ductility; Physical / Thermal Properties; Tensile
- Test Standard: ASTM; ISO
- Test Fixture Type: Extensometer
- Resolution: 0.3937
from United Testing Systems, Inc.
Each test system is a computer-inclusive unit that is capable of testing up to six samples simultaneously. Data from each sample are recorded in real time by United's data acquisition, reduction and machine control system. The multi-station testing system is recommended for high-volume repetitive... [See More]
- Application: Tensile
- Test Fixture Type: Test Grip / Clamp (optional feature); Extensometer; Pneumatic Gripping Systems, Clamping Extensometry Devices, Strain Gauge Load Cells and Sample Measuring Devices.
from ZwickRoell LP
The AllroundLine is our customizable and highly versatile testing machine. It is available as a floor-standing testing machine (including models Z100, Z150 and Z250) and as a table-top testing machine (models Z010, Z020, Z030, Z050, Z100, Z150).AllroundLine is suitable for applications in all... [See More]
- Application: Compression; Flexure or Bending; Tensile
- Test Fixture Type: Extensometer
from Tinius Olsen, Inc.
The Tinius Olsen model 100S is designed as a dual purpose extensometer to measure E modulus and offset yield stress (proof stress) on relatively high modulus materials while also providing the ability to measure high elongations up to break. A typical application is the testing of polycarbonate,... [See More]
- Application: Ductility; Physical / Thermal Properties; Tensile
- Length: 7.87
- Test Fixture Type: Extensometer
- Width / Diameter: 39.96
from ZwickRoell LP
The clip-on extensometers 5025-1, 8040-1, and 7537-1 are manual clip-on extensometers that can be attached to the specimen quickly and securely with one hand. These lightweight instruments are highly accurate, yet cost efficient solutions for standard tests. [See More]
- Application: Compression; Tensile
- Test Standard: ISO
- Test Fixture Type: Extensometer
- Stroke / Maximum Opening: 1.57
from ZwickRoell LP
digiClip is available from ZwickRoell in four different versions for extension and/or change-in-width measurement. This digital system delivers uniform accuracy over the entire gauge length. digiClips' compact design is made possible by miniaturizing the digital scale. Furthermore, the lightweight... [See More]
- Application: Compression; Tensile; Change in width, Biaxial measurement
- Stroke / Maximum Opening: 1.57
- Test Fixture Type: Extensometer
from ZwickRoell LP
The laserXtens 1-15 HP is the specialist for small specimens. It provides highly accurate, non-contact measurements of deformations in a measurement range up to 14 mm from a measurement length of 3 mm, without the need for gauge marks. [See More]
- Application: Compression; Tensile
- Test Standard: ASTM; ISO
- Test Fixture Type: Extensometer
- Stroke / Maximum Opening: 0.1181 to 0.5906
from ZwickRoell LP
The laserXtens 1-32 HP/TZ measures deformations on different materials in various environmental conditions, without making contact. The measuring principle eliminates the need to apply gauge marks. The laserXtens 1-32 HP/TZ is ideal for deformation measurement of small specimens starting at a gauge... [See More]
- Application: Compression; Flexure or Bending; Tensile; Change in width, Strain, Test Re-Run, 2D dot matrix
- Test Standard: ISO
- Test Fixture Type: Extensometer
- Stroke / Maximum Opening: 1.18
from ZwickRoell LP
The laserXtens 2-120 HP/TZ measures deformations on different materials in various environmental conditions, without making contact. The measurement principle eliminates the need to apply gauge marks. The laserXtens 2-120 HP/TZ is ideal for the deformation measurement of specimens with gauge lengths... [See More]
- Application: Compression; Flexure or Bending; Tensile; Change in width, Strain, Test Re-Run, 2D dot matrix
- Test Standard: ISO
- Test Fixture Type: Extensometer
- Stroke / Maximum Opening: 2.36
from ZwickRoell LP
The laserXtens 2-220 HP provides high-accuracy, non-contact measurement without the need for gauge marks for tensile, compression and flexure testing on metals. The system reliably performs closed-loop strain-rate controlled tests to ISO 6892-1 Method A1. The laserXtens is easy to operate and... [See More]
- Application: Compression; Fatigue; Flexure or Bending; Tensile; Change in width
- Test Standard: ISO
- Test Fixture Type: Extensometer
- Stroke / Maximum Opening: 1.97
from ZwickRoell LP
The laserXtens 7-220 HP provides high-accuracy, non-contact measurement without the need for gauge marks for tensile, compression and flexure testing on metals. Due to the patented laserXtens array technology it has a wide measurement range and full view of the entire specimen, which allows for the... [See More]
- Application: Compression; Fatigue; Flexure or Bending; Tensile; Change in width, Strain, Test Re-Run, 2D dot matrix
- Stroke / Maximum Opening: 8.27
- Test Fixture Type: Extensometer
- Resolution: 0.0028
from ZwickRoell LP
The lightXtens extensometer is ideal for safe, reliable, accurate measurements during tensile tests on high-extension, highly elastic and contact-sensitive materials. [See More]
- Application: Compression; Fatigue; Tensile
- Test Standard: ISO
- Test Fixture Type: Extensometer
- Stroke / Maximum Opening: 39.37
from ZwickRoell LP
Measurement of change in width over the entire gauge length according to the recommendation of ISO 10113:2020. [See More]
- Application: Tensile; Hysteresis
- Test Standard: ISO
- Test Fixture Type: Extensometer
- Stroke / Maximum Opening: 39.37
from ZwickRoell LP
makroXtens II is a universal, high resolution extensometer for tensile, compression, flexure and cyclic tests on plastics, composites, hard foam materials and metals that have low to average specimen strain. The makroXtens is a proven extensometer that with various base models and functions, can be... [See More]
- Application: Compression; Fatigue; Flexure or Bending; Tensile
- Test Standard: ASTM; ISO
- Test Fixture Type: Extensometer
- Resolution: 0.0024 to 0.0047
from ZwickRoell LP
The multiXtens II HP extensometer is a highly versatile extensometer for changing applications with very easy operation and little operator influence. It meets accuracy class 0.5 (ISO 9513) over the entire measurement range up to 700 mm. This allows for measurement of both small and large specimen... [See More]
- Application: Compression; Fatigue; Flexure or Bending; Tensile
- Test Standard: ASTM; ISO
- Test Fixture Type: Extensometer
- Stroke / Maximum Opening: 27.56
from ZwickRoell LP
Combined with ZwickRoell's intuitive testing software the ProLine materials testing machines offer fast and easy operation. All test programs can be used. Development and manufacture of ProLine, including all mechanical, electronic and software components-together with the comprehensive range of... [See More]
- Application: Flexure or Bending; Tensile
- Test Fixture Type: Extensometer
from ZwickRoell LP
Strain gauge clip-on extensometers are manual clip-on extensometers, that are clamped to the specimen. With various preset gauge-lengths they are suitable for use on metal and plastic specimens. [See More]
- Application: Compression; Tensile; Strain
- Test Standard: ISO
- Test Fixture Type: Extensometer
- Stroke / Maximum Opening: 0.3937 to 0.9843
from ZwickRoell LP
An extensometer for everything: from determination of the tensile modulus and Poisson's ratio to specimen break, and for testing at ambient temperature as well as in a temperature chamber. The videoXtens biax 2-150 HP is an optical extensometer that was specifically developed for testing of... [See More]
- Application: Compression; Tensile; Strain
- Test Standard: ISO
- Test Fixture Type: Extensometer
- Resolution: 0.0059