Gaging Deflectometers and Extensometers
from Epsilon Technology Corp.
Widely used for measuring deformations in three and four point bend tests, on compression tests and for a variety of general purpose deformations. These strain gaged devices come with a magnetic base for easy mounting. Deflection is measured with a single arm with an attached spherical contact tip,... [See More]
- Application: Compression; Gaging
- Test Temperature: -40 to 212
- Test Fixture Type: Deflectometer
from United Testing Systems, Inc.
Measures from both sides of sample and averages the results. Available in gage lengths of 0.5", 1", 1.4" or 2". Built-in overload protection. Automatic gage length setting. Class B-1 extensometers. High temperature version (up to 350 °F) is also available. [See More]
- Application: Gaging
- Test Fixture Type: Extensometer
from United Testing Systems, Inc.
Using the principles of laser diffraction, this unique system is designed to accurately measure the cross section of carbon and other opaque fibers and filaments in the diameter range of five to fifty microns. The unit is available in both single and dual array configuration. The single array system... [See More]
- Application: Gaging; Non-Contact Extension
- Test Fixture Type: Extensometer