Shear / Torsion Deflectometers and Extensometers

4 Results
Averaging Extensometer for Shear Tests -- Model 4013
from Epsilon Technology Corp.

Designed specifically for performing tests in accordance with ASTM D5656, Standard Test Method for Thick-Adherend Metal Lap-Shear Joints for Determination of the Stress-Strain Behavior of Adhesives in Shear by Tension Loading. The deformation is measured on opposite sides of the test specimen and... [See More]

  • Application: Shear or Torsion
  • Test Temperature: -40 to 212
  • Test Fixture Type: Extensometer
Axial/Torsional Extensometers -- Model 3550
from Epsilon Technology Corp.

The Model 3550 extensometer is most often used on round specimens tested in bi-axial test machines capable of simultaneous axial and torsional loading. The extensometer is often customized for particular applications. All units are capable of bi-directional displacement, so they may be used for... [See More]

  • Application: Fatigue; Shear or Torsion
  • Test Standard: ASTM; ISO
  • Test Fixture Type: Extensometer
  • Test Temperature: -454 to 392
High Temperature Axial/Torsional Extensometers -- Model 7650
from Epsilon Technology Corp.

Model 7650 extensometers are primarily used on round specimens tested in bi-axial test machines capable of simultaneous axial and torsional loading. All models are capable of bi-directional displacement in both axes and may be used for strain-controlled fatigue testing under fully reversed load and... [See More]

  • Application: Compression; Fatigue; Shear or Torsion; Tensile
  • Test Standard: ASTM; ISO
  • Test Fixture Type: Extensometer
  • Test Temperature: 2912
Sandwich Core Shear and Rigid Cellular Plastic Shear Testing Extensometers -- Model 3421
from Epsilon Technology Corp.

Model 3421 extensometers measure shear strain of foam and honeycomb sandwich cores, as well as rigid cellular plastics. These extensometers can be used to measure shear modulus, 2% offset shear strength, and stress-strain curves prior to specimen failure. The extensometer may be used to measure... [See More]

  • Application: Compression; Shear or Torsion
  • Test Standard: ASTM; ISO
  • Test Fixture Type: Extensometer
  • Test Temperature: -454 to 392