Compressive Deflectometers and Extensometers

34 Results
Asphalt Testing Extensometer -- Model 3909
from Epsilon Technology Corp.

This model was designed for measuring axial displacements in the simple performance tests prescribed by NCHRP Report 465. These extensometers are typically mounted as two axial modules with independent outputs capable of measuring specimen deformations in two locations, but they can be mounted as a... [See More]

  • Application: Compression; Tensile
  • Test Temperature: -40 to 212
  • Test Fixture Type: Extensometer
Automatic Gauge Length Extensometers -- Model 3742
from Epsilon Technology Corp.

The Model 3742 clip-on extensometer is designed for fast mounting and high testing efficiency. It is ideal for laboratories that require frequent specimen and gauge length changes, reduced setup time, and consistent, repeatable strain measurements. The 3742 is applicable for testing a wide range of... [See More]

  • Application: Compression; Fatigue; Tensile
  • Test Standard: ASTM; ISO
  • Test Fixture Type: Extensometer
  • Test Temperature: -454 to 392
Averaging Axial Extensometer -- Model 3542RA
from Epsilon Technology Corp.

Designed primarily for compressive strength tests on rock, concrete and other large compression samples, the 3542RA measures axial strain on opposite sides of the test specimen, and the output is an average of the two readings. Gauge lengths from 1 to 8 inches (25 to 200 mm) and measuring ranges... [See More]

  • Application: Compression; Tensile
  • Test Standard: ASTM; ISO
  • Test Fixture Type: Extensometer
  • Test Temperature: -40 to 212
Averaging Axial Extensometers -- Model 3442AVG
from Epsilon Technology Corp.

The Model 3442AVG is optimized for high-accuracy tension and compression testing. It measures strain simultaneously on opposite sides of the specimen to average out specimen misalgnment while measuring axial strain. The averaging capability is useful for measuring Young ’s modulus per ASTM... [See More]

  • Application: Compression; Fatigue; Tensile
  • Test Standard: ASTM; ISO
  • Test Fixture Type: Extensometer
  • Test Temperature: -454 to 392
Axial Extensometer -- Model 3542
from Epsilon Technology Corp.

General purpose extensometers for axial tensile, compression, and cyclic testing. Gauge lengths from 0.5 to 2 inches (and 10 to 80 mm) and measuring ranges from 5% to 100% strain. These extensometers are designed for testing a wide range of materials, including metals, plastics, composites and... [See More]

  • Application: Compression; Tensile
  • Test Standard: ASTM; ISO
  • Test Fixture Type: Extensometer
  • Test Temperature: -40 to 212
Axial Extensometer -- Model 3542L
from Epsilon Technology Corp.

Long gauge length extensometers with gauge lengths greater than 2 inches (50 mm) for tensile and compression testing. These units have been specially designed for long gage length applications where low level strain measurements are required. The dual flexure design makes the 3542L very rugged and... [See More]

  • Application: Compression; Tensile
  • Test Standard: ASTM; ISO
  • Test Fixture Type: Extensometer
  • Test Temperature: -40 to 212
Circumferential Extensometer -- Model 3544
from Epsilon Technology Corp.

Designed for concrete and rock compression testing or for compression tests on other large samples. The Model 3544 may be used simultaneously with the Model 3542RA axial extensometers. Circumferential extensometers measure the change in circumference as the sample is compressed. This is considered... [See More]

  • Application: Compression; Tensile
  • Test Temperature: -40 to 212
  • Test Fixture Type: Extensometer; Circumferential Extensometer
Deflection Gages -- Model 3540
from Epsilon Technology Corp.

Widely used for measuring deformations in three and four point bend tests, on compression tests and for a variety of general purpose deformations. These strain gaged devices come with a magnetic base for easy mounting. Deflection is measured with a single arm with an attached spherical contact tip,... [See More]

  • Application: Compression; Gaging
  • Test Temperature: -40 to 212
  • Test Fixture Type: Deflectometer
Extensometer for Diametral Rock and concrete Testing -- Model 3975
from Epsilon Technology Corp.

This extensometer was designed for accurate measurement of small diametral strains such as those required to determine Poisson ’s ratio of rock, concrete and asphalt samples. The units are designed to be used in conjunction with the Model 3542RA axial averaging extensometer. Self-supporting on... [See More]

  • Application: Compression; Tensile
  • Test Temperature: -40 to 212
  • Test Fixture Type: Extensometer
High Temperature Axial Extensometer -- Model 3448
from Epsilon Technology Corp.

Designed for use with furnaces and induction heating systems, these extensometers use Epsilon ’s exclusive, self-supporting design. A wide range of options cover most testing applications. Epsilon developed this unique high temperature extensometer for testing metals, ceramics, and composites... [See More]

  • Application: Compression; Tensile
  • Test Standard: ASTM; ISO
  • Test Fixture Type: Extensometer
  • Test Temperature: 2192
High Temperature Axial/Torsional Extensometers -- Model 7650
from Epsilon Technology Corp.

Model 7650 extensometers are primarily used on round specimens tested in bi-axial test machines capable of simultaneous axial and torsional loading. All models are capable of bi-directional displacement in both axes and may be used for strain-controlled fatigue testing under fully reversed load and... [See More]

  • Application: Compression; Fatigue; Shear or Torsion; Tensile
  • Test Standard: ASTM; ISO
  • Test Fixture Type: Extensometer
  • Test Temperature: 2912
High Temperature Furnace Axial Extensometer -- Model 3549
from Epsilon Technology Corp.

High temperature extensometers for use in split type materials testing furnaces. Water-cooled and furnace bracket mounted, these are for use to 1200 °C (2200 °F). The high temperature option allows use to 1600 °C (2900 °F). These extensometers mount on a water-cooled bracket mounted... [See More]

  • Application: Compression; Tensile
  • Test Standard: ASTM; ISO
  • Test Fixture Type: Extensometer
  • Test Temperature: 2912
High Temperature Un-Cooled Extensometers -- Model 7642
from Epsilon Technology Corp.

These extensometers use a high-temperature capacitive sensor and do not require any cooling. They will operate up to the maximum temperature limit of most environmental chambers used in materials testing. Model 7642 is ideal for elevated temperature testing of metals, composites, and high... [See More]

  • Application: Compression; Fatigue; Tensile
  • Test Standard: ASTM; ISO
  • Test Fixture Type: Extensometer
  • Test Temperature: 1292
High Temperature XY Planar Biaxial Extensometer -- Model 7651
from Epsilon Technology Corp.

Model 7651 extensometers measure combined in-plane strains in flat cruciform specimens tested in machines capable of simultaneous X and Y (perpendicular) axial loading and on standard flat samples tested in pure tension. All models are capable of bi-directional displacement in both axes and may be... [See More]

  • Application: Compression; Fatigue; Tensile
  • Test Standard: ASTM; ISO
  • Test Fixture Type: Extensometer
  • Test Temperature: 2912
High Temperature, Low Strain, Extended Performance Capacitive Extensometers -- Model 7650A
from Epsilon Technology Corp.

Model 7650A extensometers measure strains with extremely high precision due to their design features and low strain range. All models are capable of tension and compression strain measurement, and may be used for fatigue testing under fully reversed load and strain conditions at frequencies up to 10... [See More]

  • Application: Compression; Fatigue; Tensile
  • Test Standard: ASTM; ISO
  • Test Fixture Type: Extensometer
  • Test Temperature: 2912
Long Gauge Length Extensometer -- Model 3543
from Epsilon Technology Corp.

This model is available in gauge lengths from 2 inches (50 mm) and larger, with measuring ranges up to 4 inches (100 mm). It is a uniquely designed unit that may be left on through specimen failure. These extensometers are widely used where long samples are required. They are ideal for testing steel... [See More]

  • Application: Compression; Tensile
  • Test Standard: ASTM; ISO
  • Test Fixture Type: Extensometer
  • Test Temperature: -40 to 212
AllroundLine
from ZwickRoell LP

The AllroundLine is our customizable and highly versatile testing machine. It is available as a floor-standing testing machine (including models Z100, Z150 and Z250) and as a table-top testing machine (models Z010, Z020, Z030, Z050, Z100, Z150).AllroundLine is suitable for applications in all... [See More]

  • Application: Compression; Flexure or Bending; Tensile
  • Test Fixture Type: Extensometer
Automatic Extensometer
from Tinius Olsen, Inc.

The extensometer models AE300 and AE500 are suitable for almost all samples with an initial gage length from 10mm. Their low clamping forces combined with high measurement accuracy makes them highly suitable even for small, notch sensitive test samples. The AE series can be connected to partly or... [See More]

  • Application: Compression; Physical / Thermal Properties
  • Test Fixture Type: Extensometer
Clip-on Extensometer
from ZwickRoell LP

The clip-on extensometers 5025-1, 8040-1, and 7537-1 are manual clip-on extensometers that can be attached to the specimen quickly and securely with one hand. These lightweight instruments are highly accurate, yet cost efficient solutions for standard tests. [See More]

  • Application: Compression; Tensile
  • Test Standard: ISO
  • Test Fixture Type: Extensometer
  • Stroke / Maximum Opening: 1.57
Strain Gage Type Extensometer
from Tinius Olsen, Inc.

Extensometers measure strain, the change in length of a specimen divided by the original length (gage length) of the specimen, by means of knife edges that contact the sample. This series of extensometers comprises strain gage devices. The models in this series of extensometer can be used to measure... [See More]

  • Application: Compression; Physical / Thermal Properties
  • Test Standard: ASTM; ISO
  • Test Fixture Type: Extensometer
digiClip Extensometer
from ZwickRoell LP

digiClip is available from ZwickRoell in four different versions for extension and/or change-in-width measurement. This digital system delivers uniform accuracy over the entire gauge length. digiClips' compact design is made possible by miniaturizing the digital scale. Furthermore, the lightweight... [See More]

  • Application: Compression; Tensile; Change in width, Biaxial measurement
  • Stroke / Maximum Opening: 1.57
  • Test Fixture Type: Extensometer
laserXtens -- 1-15 HP
from ZwickRoell LP

The laserXtens 1-15 HP is the specialist for small specimens. It provides highly accurate, non-contact measurements of deformations in a measurement range up to 14 mm from a measurement length of 3 mm, without the need for gauge marks. [See More]

  • Application: Compression; Tensile
  • Test Standard: ASTM; ISO
  • Test Fixture Type: Extensometer
  • Stroke / Maximum Opening: 0.1181 to 0.5906
laserXtens -- 1-32 HP/TZ
from ZwickRoell LP

The laserXtens 1-32 HP/TZ measures deformations on different materials in various environmental conditions, without making contact. The measuring principle eliminates the need to apply gauge marks. The laserXtens 1-32 HP/TZ is ideal for deformation measurement of small specimens starting at a gauge... [See More]

  • Application: Compression; Flexure or Bending; Tensile; Change in width, Strain, Test Re-Run, 2D dot matrix
  • Test Standard: ISO
  • Test Fixture Type: Extensometer
  • Stroke / Maximum Opening: 1.18
laserXtens -- 2-120 HP/TZ
from ZwickRoell LP

The laserXtens 2-120 HP/TZ measures deformations on different materials in various environmental conditions, without making contact. The measurement principle eliminates the need to apply gauge marks. The laserXtens 2-120 HP/TZ is ideal for the deformation measurement of specimens with gauge lengths... [See More]

  • Application: Compression; Flexure or Bending; Tensile; Change in width, Strain, Test Re-Run, 2D dot matrix
  • Test Standard: ISO
  • Test Fixture Type: Extensometer
  • Stroke / Maximum Opening: 2.36
laserXtens -- 2-220 HP
from ZwickRoell LP

The laserXtens 2-220 HP provides high-accuracy, non-contact measurement without the need for gauge marks for tensile, compression and flexure testing on metals. The system reliably performs closed-loop strain-rate controlled tests to ISO 6892-1 Method A1. The laserXtens is easy to operate and... [See More]

  • Application: Compression; Fatigue; Flexure or Bending; Tensile; Change in width
  • Test Standard: ISO
  • Test Fixture Type: Extensometer
  • Stroke / Maximum Opening: 1.97
laserXtens -- 7-220 HP
from ZwickRoell LP

The laserXtens 7-220 HP provides high-accuracy, non-contact measurement without the need for gauge marks for tensile, compression and flexure testing on metals. Due to the patented laserXtens array technology it has a wide measurement range and full view of the entire specimen, which allows for the... [See More]

  • Application: Compression; Fatigue; Flexure or Bending; Tensile; Change in width, Strain, Test Re-Run, 2D dot matrix
  • Stroke / Maximum Opening: 8.27
  • Test Fixture Type: Extensometer
  • Resolution: 0.0028
lightXtens -- 2-1000
from ZwickRoell LP

The lightXtens extensometer is ideal for safe, reliable, accurate measurements during tensile tests on high-extension, highly elastic and contact-sensitive materials. [See More]

  • Application: Compression; Fatigue; Tensile
  • Test Standard: ISO
  • Test Fixture Type: Extensometer
  • Stroke / Maximum Opening: 39.37
makroXtens II
from ZwickRoell LP

makroXtens II is a universal, high resolution extensometer for tensile, compression, flexure and cyclic tests on plastics, composites, hard foam materials and metals that have low to average specimen strain. The makroXtens is a proven extensometer that with various base models and functions, can be... [See More]

  • Application: Compression; Fatigue; Flexure or Bending; Tensile
  • Test Standard: ASTM; ISO
  • Test Fixture Type: Extensometer
  • Resolution: 0.0024 to 0.0047
multiXtens II HP
from ZwickRoell LP

The multiXtens II HP extensometer is a highly versatile extensometer for changing applications with very easy operation and little operator influence. It meets accuracy class 0.5 (ISO 9513) over the entire measurement range up to 700 mm. This allows for measurement of both small and large specimen... [See More]

  • Application: Compression; Fatigue; Flexure or Bending; Tensile
  • Test Standard: ASTM; ISO
  • Test Fixture Type: Extensometer
  • Stroke / Maximum Opening: 27.56
Strain gage clip-on extensometer
from ZwickRoell LP

Strain gauge clip-on extensometers are manual clip-on extensometers, that are clamped to the specimen. With various preset gauge-lengths they are suitable for use on metal and plastic specimens. [See More]

  • Application: Compression; Tensile; Strain
  • Test Standard: ISO
  • Test Fixture Type: Extensometer
  • Stroke / Maximum Opening: 0.3937 to 0.9843
teachXpert
from ZwickRoell LP

teachXpert is the testing machine for institutions of higher education and universities. It is a complete and mobile testing machine for classrooms and lecture halls. The 2.5 kN zwickiLine with videoXtens extensometer can conveniently demonstrate all aspects of materials testing anywhere. The mobile... [See More]

  • Application: Compression; Flexure or Bending; Tensile
  • Test Fixture Type: Extensometer
videoXtens -- 1-270
from ZwickRoell LP

The videoXtens 1-270 covers a wide measurement range and is therefore excellent for high-extension materials or specimens with high initial gauge length. [See More]

  • Application: Compression; Fatigue; Flexure or Bending; Tensile; Change in width, Strain, Test Re-Run, 2D dot matrix
  • Test Standard: ASTM; DIN; ISO
  • Test Fixture Type: Extensometer
  • Stroke / Maximum Opening: 5.51
videoXtens -- 1-32 HP/TZ
from ZwickRoell LP

The videoXtens 1-32 HP/TZ measures deformations on different materials in various environmental conditions, without making contact. The measuring principle requires application of gauge marks. The videoXtens 1-32 HP/TZ is ideal for deformation measurement of small specimens starting at a gauge... [See More]

  • Application: Compression; Fatigue; Flexure or Bending; Tensile; Strain, Test Re-Run, 2D dot matrix
  • Test Standard: ISO
  • Test Fixture Type: Extensometer
  • Resolution: 0.0098
videoXtens biax -- 2-150 HP
from ZwickRoell LP

An extensometer for everything: from determination of the tensile modulus and Poisson's ratio to specimen break, and for testing at ambient temperature as well as in a temperature chamber. The videoXtens biax 2-150 HP is an optical extensometer that was specifically developed for testing of... [See More]

  • Application: Compression; Tensile; Strain
  • Test Standard: ISO
  • Test Fixture Type: Extensometer
  • Resolution: 0.0059