Food Processing / Beverage Rubber Tubing

13 Results
Silcon® Silicone Tubing -- 2800084
from NewAge Performance Products | NAPP

Peroxide-cured. Able to resist extreme temperatures. Meets FDA requirements per FDA 21 CFR 177.2600 for use with food contact surfaces. Listed with NSF-51 for food and beverage equipment materials. Conforms to 3-A Sanitary Standards for Number 18-03 (Multiple Use Rubber and Rubber-Like Materials). [See More]

  • Application: Food & Beverage; Medical / Pharmaceutical; Compressed Air; Water
  • Design Units: English
  • Material: Synthetic Rubber
  • Outside Diameter: 0.125
Suprene® Thermoplastic Rubber Tubing -- 460 0246
from NewAge Performance Products | NAPP

Made of first-quality, polypropylene-based, thermoplastic rubber (TPR. Outstanding compression characteristics and toughness for peristaltic pump uses. Maintains good flexibility at low temperatures. RoHS compliant. Free of conflict minerals, BPA and animal-derived ingredients. Available in FDA or... [See More]

  • Application: General Chemical; Food & Beverage; Compressed Air; Refrigeration
  • Outside Diameter: 0.250
  • Design Units: English
  • Inside Diameter: 0.125
Silicone Rubber Food & Beverage Tubing -- FB50-SIL-food
from Grayline, Inc.

Grayline food & beverage tubing is available in a variety of polymer materials and constructions. These products meet the requirements of various industry standards, including NSF 51, NSF 61, FDA Title 21 and 3-A. Grayline also offers non-phthalate food & beverage tubing. Grayline food &... [See More]

  • Application: Food & Beverage
  • Temperature Range: -99 to 500
  • Material: Synthetic Rubber
  • Color / Clarity: Translucent; Multi
TYGON® Sanitary Silicone Pressure Tubing 3370 I.B.
from Total Plastics, Inc.

Translucent. Often specified in high-purity applications, Tygon ® Sanitary Silicone Pressure Tubing is produced from a platinum-curing process that helps ensure the highest level of biocompatibility available. The ultra smooth inner surface and the ability to be cleaned and sterilized repeatedly... [See More]

  • Application: Food & Beverage; High Purity; Medical / Pharmaceutical; Sanitary
  • Design Units: English
  • Material: Tygon®
  • Outside Diameter: 0.443 to 2.432
Custom Extruded Rubber Tubing
from National Rubber Corporation

National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials... [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Food & Beverage; Medical / Pharmaceutical
  • Shape: Specialty
  • Material: Natural Rubber; Synthetic Rubber; Fluoroelastomer (THV); Viton®; Butyl, EPDM, Nitrile, SBR, Silicone, Sponge
Medical Grade Braided Reinforced Silicon Hose -- IR-14600
from ICO RALLY

bull; Polyester braid incorporated within the wall of silicone hose. • Silicone elastomer compound meets USP Class VI requirements. • Compound is non-toxic and FDAsanctioned for use with food contact surfaces. • Odorless, tasteless, and inert. • Non-reactive to body tissues and... [See More]

  • Application: General Purpose; Food & Beverage; Medical / Pharmaceutical
  • Design Units: English
  • Material: Synthetic Rubber; Polyester
  • Outside Diameter: 0.365
Tubing for the OEM industry
from Watson-Marlow Fluid Technology Group

Every year, tens of thousands of meters of quality Watson-Marlow tubing is fitted as original equipment to products ranging from fermenters and bioreactors to orange juice and milkshake dispensers, to keyhole surgery equipment, and seed-coating machines to printing presses. No other company has such... [See More]

  • Application: Food & Beverage; Medical / Pharmaceutical
  • Features: Coiled
  • Shape: Round
  • Color / Clarity: Translucent
TYGON® Sanitary Silicone Tubing 3350
from Total Plastics, Inc.

Translucent. Designed for high-purity applications, Tygon ® Sanitary Silicone Tubing ’s ultra-smooth inner bore can reduce the risk of particle entrapment and microscopic buildup during sensitive fluid transfer. In-house analysis of the inner surface of Tygon ® Sanitary Silicone... [See More]

  • Application: General Purpose; Food & Beverage; High Purity; Sanitary
  • Design Units: Metric
  • Material: Tygon®
  • Outside Diameter: 0.079 to 0.945
Medical Grade Silicon Tubing -- IR-14470
from ICO RALLY

bull; Silicone elastomer compound meets USP Class VI requirements. • Compound is non-toxic and FDA-sanctioned for use with food contact surfaces. • Odorless, tasteless, and inert. • Surface properties resist sticking and encrustation, and will not support bacteria growth. •... [See More]

  • Application: General Purpose; Food & Beverage; Medical / Pharmaceutical
  • Design Units: English
  • Material: Synthetic Rubber
  • Outside Diameter: 0.025
VERSILIC® High Strength Silicone Pressure Tubing SPX-70 I.B.
from Total Plastics, Inc.

Translucent. Produced from a proprietary combination of silicone elastomers, Versilic ® SPX -70 IB Tubing optimizes critical physical properties such as tensile strength, elongation and compression set, resulting in a more physically durable product. Its ultra-smooth inner bore reduces the risk... [See More]

  • Application: General Purpose; Food & Beverage; Compressed Air
  • Design Units: English
  • Material: Synthetic Rubber
  • Outside Diameter: 0.443 to 1.900
Translucent Silicone Braided Reinforced Hose -- IR-14420
from ICO RALLY

• Polyester braid incorporated within the wall of silicone hose. • Manufactured from FDA-sanctioned ingredients. • Translucent, natural color for visual contact with flow. • Does not impart taste or odor. • Ultraviolet and ozone resistant [See More]

  • Application: General Purpose; Food & Beverage
  • Design Units: English
  • Material: Synthetic Rubber; Polyester
  • Outside Diameter: 0.365
VERSILIC® High Strength Silicone Tubing SPX-50
from Total Plastics, Inc.

Translucent. Peroxide-cured Versilic ® High-Strength Silicone Tubing is designed for use in applications where flexibility, resiliency and durability are required. Its smooth inner surface reduces the risk of particulate entrapment and microscopic buildup during fluid transfer. In addition, its... [See More]

  • Application: Food & Beverage
  • Design Units: English
  • Material: Synthetic Rubber
  • Outside Diameter: 0.094 to 2.000
Translucent Silicone Tubing -- IR-14300
from ICO RALLY

• Manufactured from FDA-sanctioned ingredients. • Translucent, natural color for visual contact with flow. • Resilient, stretchable and resilient to compression set. • Does not impart taste or odor. • Ultraviolet and ozone resistant [See More]

  • Application: General Purpose; Food & Beverage
  • Design Units: English
  • Material: Synthetic Rubber
  • Outside Diameter: 0.125