Fluoroelastomer (THV) Rubber Tubing

3 Results
Severe Environment Tubing F-5500-A -- FLURAN®
from Total Plastics, Inc.

Black. Made of a proprietary fluoroelastomer, Fluran ® Severe Environment Tubing has both the physical and chemical characteristics that make it ideal for severe environments, such as dry cleaning fluid lines and solvent recovery systems, where other flexible tubings fail. Fluran ® Severe... [See More]

  • Material: Fluoroelastomer (THV); Fluoroelastomer - Fluran®
  • Application: General Purpose; General Chemical; Oil/Fuel
  • Shape: Round
Custom Extruded Rubber Tubing
from National Rubber Corporation

National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials... [See More]

  • Material: Natural Rubber; Synthetic Rubber; Fluoroelastomer (THV); Viton®; Butyl, EPDM, Nitrile, SBR, Silicone, Sponge
  • Application: General Purpose; Aerospace; Automotive; General Chemical; Food & Beverage; Medical / Pharmaceutical
  • Shape: Specialty
Fluorel® Tubing -- 970.0016.016
from Watson Marlow Pumps Group

Fluorel has been developed for chemical resistance to solvents, oils and strong acids. Fluorel is expensive, but is sometimes the only chemically suitable material. Black. Not food quality. [See More]

  • Material: Fluoroelastomer (THV)
  • Inside Diameter: 0.063
  • Design Units: Metric
  • Wall Thickness: 0.002