Oil / Fuel Rubber Tubing
from NewAge Performance Products | NAPP
Made of 100% pure Viton, a high performance synthetic rubber. Excellent temperature resistance: -25 °F (Type B)/-7 °F (Type A) to 400 °F continuously; 600 °F periodically. Offers one of the widest ranges of fluid and chemical resistance of any commercial rubber. Excellent... [See More]
- Application: Automotive; General Chemical; Oil/Fuel
- Design Units: English
- Material: Viton®
- Outside Diameter: 0.094
from Total Plastics, Inc.
Black. Made of a proprietary fluoroelastomer, Fluran ® Severe Environment Tubing has both the physical and chemical characteristics that make it ideal for severe environments, such as dry cleaning fluid lines and solvent recovery systems, where other flexible tubings fail. Fluran ® Severe... [See More]
- Application: General Purpose; General Chemical; Oil/Fuel
- Shape: Round
- Material: Fluoroelastomer (THV); Fluoroelastomer - Fluran®
from Grayline, Inc.
Grayline fuel & oil resistant tubing is available in a variety of polymer materials and constructions. Grayline fuel & oil resistant tubing is commonly used in applications such as small engine fuel lines, coolant transfer lines, lubrication lines, portable gas caddies, lawn & garden... [See More]
- Application: Oil/Fuel
- Temperature Range: -40 to 399
- Material: Synthetic Rubber
- Color / Clarity: Solid
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
Working temperature range: -40 ℃~+85 ℃ ▼Medium :Hot air or refrigerant (ethylene glycol and water 50% each) hydrogen ▼Material and structure options: 1. VMQ + PET/Nomex/Aramid+VMQ Inner VMQ is food grade silicone, vulcanized by platinum catalyst. ▼Use: Hydrogen... [See More]
- Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
- Rated Pressure: 29 to 249
- Material: Natural Rubber (optional feature); Synthetic Rubber; VMQ + PET/Nomex/Aramid+VMQ
- Maximum Vacuum: 19.6 to 27.0
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
#9660;Working temperature range :-30 ℃~+100 ℃ ▼medium :freezing medium ▼standard :SAE J1401 GB16897-2010 ▼ Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]
- Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
- Rated Pressure: 29 to 249
- Material: Natural Rubber (optional feature); Synthetic Rubber; Inner EPDM + PET/Nomex/Aramid+EPDM or Inner VMQ+ PET/Nomex/Aramid+VMQ
- Maximum Vacuum: 19.6 to 27.0
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
#9660;Working temperature range :-40 ℃-250 ℃ ▼medium :Engine exhaust gas ▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure... [See More]
- Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
- Rated Pressure: 29 to 249
- Material: Natural Rubber (optional feature); Synthetic Rubber; Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ or VMQ+ PET/Nomex/Aramid+VMQ
- Maximum Vacuum: 19.6 to 27.0
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
Working temperature range :-50 ℃~+120 ℃/250 ℃ ▼medium:Water ,Antifreeze solution ▼standard :HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]
- Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
- Rated Pressure: 29 to 249
- Material: Natural Rubber (optional feature); Synthetic Rubber; EPDM + PET/Nomex/Aramid+EPDM or VMQ+ PET/Nomex/Aramid+VMQ
- Maximum Vacuum: 19.6 to 27.0
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
Working temperature range: -40 ℃~+85 ℃ ▼Medium :Hot air or refrigerant (ethylene glycol and water 50% each) hydrogen ▼Material and structure options: 1. VMQ + PET/Nomex/Aramid+VMQ Inner VMQ is food grade silicone, vulcanized by platinum catalyst. ▼Use: Hydrogen... [See More]
- Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
- Rated Pressure: 29 to 249
- Material: Natural Rubber (optional feature); Synthetic Rubber; VMQ + PET/Nomex/Aramid+VMQ
- Maximum Vacuum: 19.6 to 27.0
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
Working temperature range: -40 ℃~+85 ℃ ▼Medium :Hot air or refrigerant (ethylene glycol and water 50% each) hydrogen ▼Material and structure options: 1. VMQ + PET/Nomex/Aramid+VMQ Inner VMQ is food grade silicone, vulcanized by platinum catalyst. ▼Use: Hydrogen... [See More]
- Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
- Rated Pressure: 29 to 249
- Material: Natural Rubber (optional feature); Synthetic Rubber; VMQ + PET/Nomex/Aramid+VMQ
- Maximum Vacuum: 19.6 to 27.0
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
▼material :EPDM/NBR/FKM/Silicone ect ▼Use :Suitable for sealing/damping/air filter intake systems ▼Product features: It has a high degree of durability and stability, while also ensuring its dimensional accuracy and surface quality. [See More]
- Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
- Rated Pressure: 29 to 249
- Material: Natural Rubber (optional feature); Synthetic Rubber; EPDM/NBR/FKM/Silicone ect
- Maximum Vacuum: 19.6 to 27.0
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
Working temperature range :-40 ℃~+125 ℃ ▼medium :Gasoline, diesel, lubricants and oil and gas ▼standard :SAE J30 ▼Material and structure options: 1. NBR + PET/Nomex/Aramid+NBR/CR/AEM/NBR+PVC 2. Inner FVMQ/FKM+ PET/Nomex/Aramid+VMQ 3. Alu/stainless... [See More]
- Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
- Rated Pressure: 29 to 249
- Material: Natural Rubber (optional feature); Synthetic Rubber; NBR + PET/Nomex/Aramid+NBR/CR/AEM/NBR+PVC Outer and FVMQ/FKM+ PET/Nomex/Aramid+VMQ Inner
- Maximum Vacuum: 19.6 to 27.0