Clear Rubber Tubing

2 Results
Thermoplastic Rubber (TPE/TPV) Chemical Resistant Tubing -- MD75-TPE-chem
from Grayline, Inc.

Grayline offers chemical resistant tubing in a variety of polymer materials and constructions. Care must be taken when selecting a tubing product because each material offers its own unique set of chemical resistant properties. Our engineers are ready and willing to work with our polymer compounders... [See More]

  • Color / Clarity: Clear
  • Temperature Range: -67 to 203
  • Material: Synthetic Rubber
  • Application: General Chemical
Thermoplastic Rubber (TPE/TPV) Medical Tubing -- MD75-TPE
from Grayline, Inc.

Grayline medical tubing is available in a variety of polymer materials and constructions, including phthalate-free and DEHP-free medical tubing. Various Grayline medical tubing products are designed to be sterilized using Gamma radiation, ETO (ethylene oxide), or autoclave processes. Radiopaque... [See More]

  • Color / Clarity: Clear
  • Temperature Range: -67 to 203
  • Material: Synthetic Rubber
  • Application: Medical / Pharmaceutical