Chemical Rubber Tubing

10 Results
Newtex Natural Latex Tubing -- 270 0110
from NewAge Performance Products | NAPP

Made from natural latex rubber, a thermoset material. Excellent resilience, tear, and tensile strength. Made from non-toxic ingredients conforming to FDA standards. Extremely elastic, excellent memory after repeated stretching. Contains no plasticizers which can migrate and cause flow contamination... [See More]

  • Application: General Chemical
  • Design Units: English
  • Material: Natural Rubber
  • Outside Diameter: 0.125
Suprene® Thermoplastic Rubber Tubing -- 460 0246
from NewAge Performance Products | NAPP

Made of first-quality, polypropylene-based, thermoplastic rubber (TPR. Outstanding compression characteristics and toughness for peristaltic pump uses. Maintains good flexibility at low temperatures. RoHS compliant. Free of conflict minerals, BPA and animal-derived ingredients. Available in FDA or... [See More]

  • Application: General Chemical; Food & Beverage; Compressed Air; Refrigeration
  • Outside Diameter: 0.250
  • Design Units: English
  • Inside Diameter: 0.125
Vitube® Flexible Tubing of Viton® -- 260 0185
from NewAge Performance Products | NAPP

Made of 100% pure Viton, a high performance synthetic rubber. Excellent temperature resistance: -25 °F (Type B)/-7 °F (Type A) to 400 °F continuously; 600 °F periodically. Offers one of the widest ranges of fluid and chemical resistance of any commercial rubber. Excellent... [See More]

  • Application: Automotive; General Chemical; Oil/Fuel
  • Design Units: English
  • Material: Viton®
  • Outside Diameter: 0.094
NO-HEAT™ Shrinkable Tubing, Flexible -- NST-#2 X 6"
from ICO RALLY

NO-HEAT Shrink Tubing product requires no heat source to shrink over your connectors, wires, or cable sheaths. The tubing coverage is made possible by a spiral cut, removable support core that keeps the tubing in its expanded state. As the core is unraveled, the EPDM (Ethylene Propylene Rubber) tube... [See More]

  • Application: General Purpose; General Chemical
  • Design Units: English; Metric
  • Material: Synthetic Rubber; EPDM
  • Outside Diameter: 0.310 to 0.560
Custom Extruded Rubber Tubing
from National Rubber Corporation

National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials... [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Food & Beverage; Medical / Pharmaceutical
  • Shape: Specialty
  • Material: Natural Rubber; Synthetic Rubber; Fluoroelastomer (THV); Viton®; Butyl, EPDM, Nitrile, SBR, Silicone, Sponge
Single-use Transfer Set -- FFT102364
from Sartorius Lab Instruments GmbH & Co. KG

Transfer Sets. The single-use transfer lines offer a range of aseptic transfer ports for the secure transfer of components, fluids and powders while maintaining the integrity of the critical area in isolators, RABS and cleanrooms or allow aseptic liquid transfer between two areas with different... [See More]

  • Application: General Chemical; Medical / Pharmaceutical
  • Design Units: English
  • Material: Synthetic Rubber
  • Outside Diameter: 0.625
Fluorel® Tubing -- 970.0016.016
from Watson Marlow Pumps Group

Fluorel has been developed for chemical resistance to solvents, oils and strong acids. Fluorel is expensive, but is sometimes the only chemically suitable material. Black. Not food quality. [See More]

  • Application: General Purpose; General Chemical; Medical / Pharmaceutical; Peristaltic
  • Design Units: Metric
  • Material: Fluoroelastomer (THV)
  • Inside Diameter: 0.063
Latex Rubber Chemical Resistant Tubing -- MD35-LTX-chem
from Grayline, Inc.

Grayline offers chemical resistant tubing in a variety of polymer materials and constructions. Care must be taken when selecting a tubing product because each material offers its own unique set of chemical resistant properties. Our engineers are ready and willing to work with our polymer compounders... [See More]

  • Application: General Chemical
  • Temperature Range: -58 to 180
  • Material: Synthetic Rubber
  • Color / Clarity: Solid
Severe Environment Tubing F-5500-A -- FLURAN®
from Total Plastics, Inc.

Black. Made of a proprietary fluoroelastomer, Fluran ® Severe Environment Tubing has both the physical and chemical characteristics that make it ideal for severe environments, such as dry cleaning fluid lines and solvent recovery systems, where other flexible tubings fail. Fluran ® Severe... [See More]

  • Application: General Purpose; General Chemical; Oil/Fuel
  • Shape: Round
  • Material: Fluoroelastomer (THV); Fluoroelastomer - Fluran®
Deactivated Fused Silica Tubing (Nonpolar)
from Restek

Useful as guard columns, transfer lines, or long retention gaps. Inertness-tested with the Grob test mix includes test chromatogram. 5-meter banded sections mounted in a Restek cage. Coat your own columns and save money. [See More]

  • Application: General Chemical
  • Outside Diameter: 0.015 to 0.027
  • Design Units: Metric
  • Inside Diameter: 0.010 to 0.021