Tygon Rubber Tubing
from U.S. Plastic Corporation
Maximum working pressure - 22 psi @ 73F, 21 psi @ 320F. Minimum bend radius 1/8". Vacuum rating - 29.9" of Hg @ 73F, 29.9" of Hg @ 320F. Standard roll is 50'. [See More]
- Material: Synthetic Rubber; Tygon®
- Inside Diameter: 0.031
- Outside Diameter: 0.094
- Application: Sanitary
from Total Plastics, Inc.
Translucent. Often specified in high-purity applications, Tygon ® Sanitary Silicone Pressure Tubing is produced from a platinum-curing process that helps ensure the highest level of biocompatibility available. The ultra smooth inner surface and the ability to be cleaned and sterilized repeatedly... [See More]
- Material: Tygon®
- Outside Diameter: 0.443 to 2.432
- Design Units: English
- Inside Diameter: 0.188 to 2.000
from U.S. Plastic Corporation
Maximum working pressure - 8 psi @ 73F, 7 psi @ 320F. Minimum bend radius 1-3/4". Vacuum rating - 10" of Hg @ 73F, 10" of Hg @ 320F. Standard roll is 50'. [See More]
- Material: Synthetic Rubber; Tygon®
- Inside Diameter: 0.438
- Outside Diameter: 0.625
- Application: Sanitary
from Total Plastics, Inc.
Translucent. Designed for high-purity applications, Tygon ® Sanitary Silicone Tubing ’s ultra-smooth inner bore can reduce the risk of particle entrapment and microscopic buildup during sensitive fluid transfer. In-house analysis of the inner surface of Tygon ® Sanitary Silicone... [See More]
- Material: Tygon®
- Outside Diameter: 0.079 to 0.945
- Design Units: Metric
- Inside Diameter: 0.039 to 0.709
from U.S. Plastic Corporation
Maximum working pressure 170 psi @ 73F and 125 psi @ 320F. Bend radius 1/4". Vacuum rating 29.9" of Hg @ 73F and 320F. Standard length 50'. [See More]
- Material: Synthetic Rubber; Tygon®
- Inside Diameter: 0.188
- Outside Diameter: 0.438
- Application: Sanitary