Viton Rubber Tubing
from NewAge Performance Products | NAPP
Made of 100% pure Viton, a high performance synthetic rubber. Excellent temperature resistance: -25 °F (Type B)/-7 °F (Type A) to 400 °F continuously; 600 °F periodically. Offers one of the widest ranges of fluid and chemical resistance of any commercial rubber. Excellent... [See More]
- Material: Viton®
- Outside Diameter: 0.094
- Design Units: English
- Inside Diameter: 0.031
from Watson-Marlow Fluid Technology Group
GORE ™ PTFE-reinforced Viton tubing is resistant to strong concentrated acids such as nitric and sulphuric as well as aromatic hydrocarbons such as toluene and xylene. Exceptional reliability with tube life 50 times that of extruded Viton or Fluorel. Pumping up to 4 bar (60 psi). [See More]
- Material: Viton®
- Wall Thickness: 0.063 to 0.189
- Design Units: Metric
- Temperature Range: 32 to 176
from National Rubber Corporation
National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials... [See More]
- Material: Natural Rubber; Synthetic Rubber; Fluoroelastomer (THV); Viton®; Butyl, EPDM, Nitrile, SBR, Silicone, Sponge
- Application: General Purpose; Aerospace; Automotive; General Chemical; Food & Beverage; Medical / Pharmaceutical
- Shape: Specialty
from Cole-Parmer
• For use with Masterflex  ® L/S  ® multichannel pump heads [See More]
- Material: Viton®
- Rated Pressure: 40
- Inside Diameter: 0.031
- Temperature Range: 401
from Aero Rubber Company, Inc.
Aero offers custom rubber tubing in solid and closed cell sponge rubber. Compounds offered include: Natural Rubber / Latex Rubber. Neoprene. EPDM. Buna ‘N ’. Buna ‘S ’. Silicone. Viton / FKM Rubber. Material grade options include Economy, Commercial and Spec Grade... [See More]
- Material: Natural Rubber; Synthetic Rubber; Viton®; EPDM, Buna N, Buna S
- Application: General Purpose
- Shape: Round
from Watson-Marlow Fluid Technology Group
STA-PURE PFL PTFE-reinforced fluoroelastomer tubing handles nearly all aggressive chemicals, including organic solvents such as methyl ethyl ketone, toluene and acetone. With 50 times longer life than other fluoroelastomers and pressures up to 4 bar. Colour/transparency off-white/opaque. Spallation... [See More]
- Material: Viton®
- Wall Thickness: 0.063 to 0.126
- Design Units: Metric
- Shape: Round
from Cole-Parmer
Viton  ® tubing has excellent chemical resistance, especially to acids and alkalis, making it an excellent choice for demanding applications such as acid and solvent transfer. It also handles temperatures from 8 to 400 <deg >F, making it ideal for high-temperature work. Viton tubing... [See More]
- Material: Viton®
- Temperature Range: 401
- Inside Diameter: 0.035
from Cole-Parmer
lt;b >Applications: </b > Acid and solvent transfer; high-temperature work| <b >Characteristics: </b > Opaque black| <b >Resin certification: </b > Tubing is manufactured according to GMP| <b >Temperature range: </b > -8 to 400 <deg >F (-13 to 204... [See More]
- Material: Viton®
- Inside Diameter: 0.020
from Cole-Parmer
lt;b >Applications: </b > FDA compliant food or laboratory applications, acid and solvent transfer, high temperature work. | <b >Characteristics: </b > Good chemical resistance, opaque white. | <b >Certification: </b > FDA compliant. | <b >Temperature range:... [See More]
- Material: Viton®
- Inside Diameter: 0.063
- Outside Diameter: 0.126
- Rated Pressure: 14
from Cole-Parmer
lt;b >Applications: </b > Acid and solvent transfer; high-temperature work.| <b >Characteristics: </b > Opaque black.| <b >Resin certification: </b > Tubing is manufactured according to GMP.| <b >Temperature range: </b > -8 to 400 <deg >F (-13 to... [See More]
- Material: Viton®
- Inside Diameter: 0.157