Coiled / Spiral Rubber Tubing
from Instech Laboratories, Inc.
This silicone tubing, made from Dow Corning SILASTIC ®, is the latest addition to our line of bulk tubing for laboratory animal research. It is the same clear, platinum cure material that has been implanted in laboratory animals for years. Sterilize using EtO gas or steam/autoclave. [See More]
- Features: Coiled; Sterilizeable
- Design Units: English; Metric
- Material: Synthetic Rubber
- Outside Diameter: 0.025 to 0.096
from Watson-Marlow Fluid Technology Group
GORE ™ PTFE-reinforced Viton tubing is resistant to strong concentrated acids such as nitric and sulphuric as well as aromatic hydrocarbons such as toluene and xylene. Exceptional reliability with tube life 50 times that of extruded Viton or Fluorel. Pumping up to 4 bar (60 psi). [See More]
- Features: Coiled
- Design Units: Metric
- Material: Viton®
- Wall Thickness: 0.063 to 0.189
from Sartorius Lab Instruments GmbH & Co. KG
Transfer Sets. The single-use transfer lines offer a range of aseptic transfer ports for the secure transfer of components, fluids and powders while maintaining the integrity of the critical area in isolators, RABS and cleanrooms or allow aseptic liquid transfer between two areas with different... [See More]
- Features: Coiled
- Design Units: English
- Material: Synthetic Rubber
- Outside Diameter: 0.625
from Watson-Marlow Fluid Technology Group
Neoprene offers good performance with abrasive slurries in industrial applications. Good suction and pressure capabilities. Working temperature range: 0C to 80C. Colour: Black. Available in 18 different bore sizes, three different wall thicknesses and two coil lengths. [See More]
- Features: Coiled
- Design Units: Metric
- Material: Synthetic Rubber
- Temperature Range: 32 to 176
from Watson-Marlow Fluid Technology Group
Pumpsil is widely used for single-use biopharm applications, as well as pH control and media feed in fermentation, accurate metering, transfer and filtration. Absolute traceability with laser-etched part number, lot number and use-by-date. Fully documented biocompatibility and comprehensive... [See More]
- Features: Coiled
- Wall Thickness: 0.063 to 0.189
- Design Units: Metric
- Shape: Round
from Watson-Marlow Fluid Technology Group
Every year, tens of thousands of meters of quality Watson-Marlow tubing is fitted as original equipment to products ranging from fermenters and bioreactors to orange juice and milkshake dispensers, to keyhole surgery equipment, and seed-coating machines to printing presses. No other company has such... [See More]
- Features: Coiled
- Color / Clarity: Translucent
- Shape: Round
- Application: Food & Beverage; Medical / Pharmaceutical