Metric Rubber Tubing

19 Results
GORE Style 400 PTFE-reinforced Viton Tubing
from Watson-Marlow Fluid Technology Group

GORE ™ PTFE-reinforced Viton tubing is resistant to strong concentrated acids such as nitric and sulphuric as well as aromatic hydrocarbons such as toluene and xylene. Exceptional reliability with tube life 50 times that of extruded Viton or Fluorel. Pumping up to 4 bar (60 psi). [See More]

  • Design Units: Metric
  • Wall Thickness: 0.063 to 0.189
  • Material: Viton®
  • Temperature Range: 32 to 176
External Silicone Tubing
from Instech Laboratories, Inc.

This thick-walled platinum-cure silicone tubing is often used with Instech's Automated Blood Sampler. 015 is the standard used for mouse ABS tube sets, 020 for rats and 031 for large animals. We have a separate line of silicone tubing with wall thicknesses appropriate for implantation. [See More]

  • Design Units: English; Metric
  • Outside Diameter: 0.078 to 0.094
  • Material: Synthetic Rubber
  • Inside Diameter: 0.015 to 0.031
NO-HEAT™ Shrinkable Tubing, Flexible -- NST-#2 X 6"
from ICO RALLY

NO-HEAT Shrink Tubing product requires no heat source to shrink over your connectors, wires, or cable sheaths. The tubing coverage is made possible by a spiral cut, removable support core that keeps the tubing in its expanded state. As the core is unraveled, the EPDM (Ethylene Propylene Rubber) tube... [See More]

  • Design Units: English; Metric
  • Outside Diameter: 0.310 to 0.560
  • Material: Synthetic Rubber; EPDM
  • Wall Thickness: 0.060
Deactivated Fused Silica Tubing (Nonpolar)
from Restek

Useful as guard columns, transfer lines, or long retention gaps. Inertness-tested with the Grob test mix includes test chromatogram. 5-meter banded sections mounted in a Restek cage. Coat your own columns and save money. [See More]

  • Design Units: Metric
  • Inside Diameter: 0.010 to 0.021
  • Outside Diameter: 0.015 to 0.027
  • Shape: Round
Silicone Braided Hose - single & double
from Trelleborg Sealing Solutions Americas

A comprehensive range of platinum or peroxides cured silicone braided hose is produced to the most stringent performance and purity standards demanded in the life sciences, biotechnology, pharmaceutical and food & beverage markets. PharmaSil ™ and NutraSil ™ are used either as... [See More]

  • Design Units: Metric
PFA Flexible Tubing
from Swagelok Company

Achieve flexibility, visibility, and reliability with Swagelok PFA flexible tubing for your lab environments and other applications. [See More]

  • Design Units: English; Metric
  • Wall Thickness: 0.030 to 0.062
  • Outside Diameter: 0.250 to 0.500
  • Shape: Round
TYGON® Sanitary Silicone Tubing 3350
from Total Plastics, Inc.

Translucent. Designed for high-purity applications, Tygon ® Sanitary Silicone Tubing ’s ultra-smooth inner bore can reduce the risk of particle entrapment and microscopic buildup during sensitive fluid transfer. In-house analysis of the inner surface of Tygon ® Sanitary Silicone... [See More]

  • Design Units: Metric
  • Outside Diameter: 0.079 to 0.945
  • Material: Tygon®
  • Inside Diameter: 0.039 to 0.709
Fluorel® Tubing -- 970.0016.016
from Watson Marlow Pumps Group

Fluorel has been developed for chemical resistance to solvents, oils and strong acids. Fluorel is expensive, but is sometimes the only chemically suitable material. Black. Not food quality. [See More]

  • Design Units: Metric
  • Inside Diameter: 0.063
  • Material: Fluoroelastomer (THV)
  • Wall Thickness: 0.002
Neoprene Industrial Application Tubing
from Watson-Marlow Fluid Technology Group

Neoprene offers good performance with abrasive slurries in industrial applications. Good suction and pressure capabilities. Working temperature range: 0C to 80C. Colour: Black. Available in 18 different bore sizes, three different wall thicknesses and two coil lengths. [See More]

  • Design Units: Metric
  • Temperature Range: 32 to 176
  • Material: Synthetic Rubber
  • Features: Coiled
Silicone (SILASTIC®) Tubing
from Instech Laboratories, Inc.

This silicone tubing, made from Dow Corning SILASTIC ®, is the latest addition to our line of bulk tubing for laboratory animal research. It is the same clear, platinum cure material that has been implanted in laboratory animals for years. Sterilize using EtO gas or steam/autoclave. [See More]

  • Design Units: English; Metric
  • Outside Diameter: 0.025 to 0.096
  • Material: Synthetic Rubber
  • Inside Diameter: 0.013 to 0.052
Silicone Tubing
from Trelleborg Sealing Solutions Americas

Combining purity, performance and biocompatibility [See More]

  • Design Units: Metric
Neoprene Tubing -- 920.0008.016
from Watson Marlow Pumps Group

Neoprene offers excellent performance in abrasive slurries and sustained pressure applications. This tubing is most often utilized in bore sizes greater than 12.7mm (1/2"). For most applications, we will recommend Marprene rather than Neoprene. Black. [See More]

  • Design Units: Metric
  • Inside Diameter: 0.031
  • Material: Synthetic Rubber
  • Wall Thickness: 0.002
Platinum Cured Silicone Tubing
from Watson-Marlow Fluid Technology Group

Pumpsil is widely used for single-use biopharm applications, as well as pH control and media feed in fermentation, accurate metering, transfer and filtration. Absolute traceability with laser-etched part number, lot number and use-by-date. Fully documented biocompatibility and comprehensive... [See More]

  • Design Units: Metric
  • Shape: Round
  • Wall Thickness: 0.063 to 0.189
  • Temperature Range: -4 to 176
Pumpsil® Silicone Tubing -- 913.A005.016
from Watson Marlow Pumps Group

Watson-Marlow leads the world in peristaltic pumps. Now we are showing the way in tube manufacture. Pumpsil ®, our own platinum-cured silicone tubing, gives you the optimal performance from your application. We produce it to the highest standards in a clean-room plant where quality control comes... [See More]

  • Design Units: Metric
  • Inside Diameter: 0.020
  • Material: Synthetic Rubber
  • Wall Thickness: 0.063
PURE PCS Reinforced Silicone Tubing
from Watson-Marlow Fluid Technology Group

GORE STA-PURE PCS PTFE reinforced silicone tubing provides long term performance with repeatable accuracy, vital in pharmaceuticals and other high technology industries. Suitable for pressures up to 7 bar (100 psi), Gore STA-PURE PCS provides the longest available tube life with virtually no... [See More]

  • Design Units: Metric
  • Shape: Round
  • Wall Thickness: 0.063 to 0.189
  • Rated Pressure: 100
Pumpsil-D Silicone Tubing -- 913.D005.024
from Watson Marlow Pumps Group

Watson-Marlow Bredel's Pumpsil-D platinum-cured tubing is high purity, 'addition cured' silicone tubing which is produced from a USP Class VI raw material in a Class J, 10,000 clean room according to cGMP principles, operating within an ISO9001 quality system. Watson Marlow Pumpsil-D tubing exhibits... [See More]

  • Design Units: Metric
  • Inside Diameter: 0.020
  • Material: Synthetic Rubber
  • Wall Thickness: 0.004
PURE PFL Reinforced Fluoroelastomer Tubing
from Watson-Marlow Fluid Technology Group

STA-PURE PFL PTFE-reinforced fluoroelastomer tubing handles nearly all aggressive chemicals, including organic solvents such as methyl ethyl ketone, toluene and acetone. With 50 times longer life than other fluoroelastomers and pressures up to 4 bar. Colour/transparency off-white/opaque. Spallation... [See More]

  • Design Units: Metric
  • Wall Thickness: 0.063 to 0.126
  • Material: Viton®
  • Shape: Round
Pumpsil-D Silicone Tubing -- 913.DE05.K24
from Watson Marlow Pumps Group

Watson-Marlow Bredel's Pumpsil-D platinum-cured tubing is high purity, 'addition cured' silicone tubing which is produced from a USP Class VI raw material in a Class J, 10,000 clean room according to cGMP principles, operating within an ISO9001 quality system. Watson Marlow Pumpsil-D tubing exhibits... [See More]

  • Design Units: Metric
  • Inside Diameter: 0.020
  • Material: Synthetic Rubber
  • Wall Thickness: 0.094
Sta-Pure® PCS PTFE-Reinforced Silicone Tubing -- 960.0016.016
from Watson Marlow Pumps Group

STA-PURE has a unique composite construction for superior burst resistance compared to unreinforced silicone rubber and thermoplastic elastomers. It operates at pressures up to 7 bar (100psi), lasts 18 times longer than silicone tubing and virtually eliminates spallation. STA-PURE is USP Class VI... [See More]

  • Design Units: Metric
  • Wall Thickness: 0.002
  • Inside Diameter: 0.063
  • Shape: Round